The RN4911FE is a silicon epitaxial planar type transistor manufactured by Toshiba Semiconductor and Storage. It's primarily designed for use in inverter circuits and high-speed switching applications. This transistor offers a combination of high-speed switching performance and low saturation voltage, contributing to efficient circuit operation.
Applications
- Inverter circuits
- High-speed switching circuits
- DC-DC converters
- Power management circuits
- Load switching
Features
- Low saturation voltage (VCE(sat)): 0.15V (Typ.) @ IC = 500mA
- High-speed switching: trr = 50ns (Typ.)
- High collector current: IC = 2A
- Collector-emitter voltage: VCEO = 30V
- Package: SOT-23 (SMT)
Benefits
- Efficient Switching: The RN4911FE provides high-speed switching capabilities, reducing switching losses and improving overall circuit efficiency.
- Low Power Dissipation: With a low saturation voltage, the transistor minimizes power dissipation during conduction, contributing to energy savings.
- Compact Size: The SOT-23 package allows for space-saving designs in compact electronic devices.
- Versatile Application: Suitable for various switching and amplification applications due to its balanced performance characteristics.
- Reduced Heat Generation: Low saturation voltage and fast switching reduce heat generation within the device, improving reliability.
Technical Specifications
The RN4911FE has a collector-emitter voltage (VCEO) of 30V and a collector current (IC) of 2A. The saturation voltage (VCE(sat)) is typically 0.15V at a collector current of 500mA. The reverse recovery time (trr) is typically 50ns. The power dissipation (PD) is 200mW. The operating temperature range is -55°C to +150°C. The package is a SOT-23 surface mount package.