The RN4982 is a PNP epitaxial silicon transistor manufactured by Toshiba. It is primarily designed for switching and amplification applications, offering a combination of high current gain and low saturation voltage. It is commonly used in low-power circuits and is available in a small surface-mount package, allowing for efficient board layout.
Applications
- Switching circuits
- Amplifier circuits
- Inverter circuits
- Driver circuits
- Portable electronic devices
Features
- High current gain (hFE): Provides efficient amplification with minimal base current.
- Low saturation voltage (VCE(sat)): Reduces power dissipation in switching applications.
- Small surface-mount package: Enables compact circuit designs.
- High collector current (IC): Supports a wide range of load requirements.
- RoHS compliant: Meets environmental standards for hazardous substance control.
Benefits
- Improved circuit efficiency: Low saturation voltage minimizes power loss.
- Simplified circuit design: High current gain reduces the need for complex biasing networks.
- Reduced board space: Small package size allows for high-density component placement.
- Versatile applications: Suitable for both switching and amplification tasks.
- Environmental compliance: RoHS compliance ensures adherence to environmental regulations.
Technical Specifications
The RN4982 typically features a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -150mA, and a DC current gain (hFE) typically ranging from 85 to 340. The collector-emitter saturation voltage (VCE(sat)) is typically -0.3V at IC = -100mA and IB = -5mA. The transition frequency (fT) is typically 180 MHz. The operating temperature range is typically -55°C to +150°C. The package is usually a small SOT-23 or similar surface-mount type. For precise specifications, it's recommended to consult the official datasheet from Toshiba Semiconductor and Storage.
The RN4982 is a versatile transistor that offers good performance for a variety of general-purpose switching and amplification needs. Its compact size and convenient characteristics make it well-suited to portable and space-constrained applications.