EN
  • EN
  • DE
  • IT

RN4984

Part No RN4984
Manufacturer Toshiba Semiconductor and Storage
Description Switching, Inverter Circuit, Interface Circuit And Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243519-RN4984
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Family Name RN4984
Introduction Date May 22, 2001
ECCN EAR99
Country of Origin Japan, Thailand
Estimated EOL Date 2022
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN4984 CAD Model

Description

The RN4984 is a bipolar transistor manufactured by Toshiba Semiconductor and Storage. It's specifically designed for use in inverter circuits and high-speed switching applications. The device combines features that allow it to quickly and efficiently switch current in a variety of applications.

Applications:

  • Inverter Circuits: Primarily used in inverter circuits for DC-AC power conversion.
  • High-Speed Switching: Designed for applications requiring rapid switching speeds.
  • DC-DC Converters: Can be implemented in DC-DC converters for voltage regulation.
  • Load Switching: Used as a switch to control power to various loads.
  • Signal Amplification: Can act as a small signal amplifier.

Features:

  • High-Speed Switching: Enables very fast switching speeds.
  • Low Saturation Voltage: Minimizes power loss when the transistor is conducting.
  • Surface Mount Package: Typically comes in a small surface mount package.
  • Planar Structure: Provides stable performance.
  • Pb-Free Finish: Compliant with RoHS directives.

Benefits:

  • Increased Efficiency: Low saturation voltage results in higher efficiency.
  • Compact Design: Small package size allows for dense circuit board layouts.
  • Reliable Performance: Planar structure provides reliable operation.
  • Simplified Integration: Easy integration in standard electronic circuits.
  • Environmentally Friendly: Pb-free finish makes it environmentally safe.

Additional Details:

Important electrical characteristics for the RN4984 include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). These parameters are essential for ensuring safe and reliable operation, and their specific values should be obtained from the official datasheet. Ensure operation within these specified limits. The operating temperature is generally specified from -55°C to +150°C. Sufficient heat sinking measures should be in place when operating near maximum rated values. Consult the manufacturer's datasheet for comprehensive technical specifications and guidelines.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0737 $64.8560
2,130+ $0.0608 $129.5040
3,335+ $0.0582 $194.0970
4,550+ $0.0569 $258.8950
5,955+ $0.0543 $323.3565
7,895+ $0.0492 $388.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 153,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess