EN
  • EN
  • DE

RN4991

Part No RN4991
Manufacturer Toshiba Semiconductor and Storage
Description Silicon NPN Epitaxial Type (PCT Process) Silicon PNP Epitaxial Type (PCT Process)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243528-RN4991
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN4991 CAD Model

Description

The RN4991 is a silicon epitaxial planar type transistor designed for high-speed switching applications. Manufactured by Toshiba Semiconductor and Storage, it features a low collector-emitter saturation voltage and excellent switching characteristics. This makes it well-suited for applications requiring efficient and rapid switching.

Applications

  • High-Speed Switching Circuits
  • DC-DC Converters
  • Inverter Circuits
  • Power Management Systems
  • Load Switching

Features

  • Low Collector-Emitter Saturation Voltage: Minimizes power dissipation during conduction.
  • High-Speed Switching: Enables rapid switching performance.
  • Epitaxial Planar Type: Provides reliable and consistent performance.
  • Compact Package: Allows for space-saving design.

Benefits

  • Improved Efficiency: Low saturation voltage reduces power loss.
  • Faster Response Times: High-speed switching enables quicker reaction times in circuits.
  • Reliable Performance: The epitaxial planar construction ensures consistent and dependable operation.
  • Reduced Heat Generation: Lower power dissipation leads to less heat generated.
  • Simplified Circuit Design: Easy to integrate into various circuit configurations.

Additional Details

The RN4991 is typically supplied in a small surface-mount package. Key specifications include its collector-emitter voltage, collector current, and power dissipation. The datasheet provides detailed information on these parameters, as well as its switching times and other electrical characteristics. Careful consideration of these specifications is essential for proper application and reliable performance.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess