EN
  • EN
  • DE

S-AU84

Part No S-AU84
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 313173-S-AU84
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-AU84 CAD Model

Description

The Toshiba S-AU84 is a hybrid amplifier module designed for UHF band applications. These modules are commonly employed in power amplifiers for various communication systems. Toshiba's S-AU series are known for their compact size, high gain, and efficient power amplification capabilities. They are typically used to boost signal strength in transmitters.

Applications:

  • UHF Transmitters: Commonly found in base stations, repeaters, and mobile radios to amplify the UHF signal.
  • Wireless Communication Equipment: Used to increase signal strength and range in wireless communication devices.
  • Television Broadcasting: Employed in television transmitters to amplify the UHF signal before broadcasting.
  • Industrial RF Applications: Suitable for applications requiring UHF power amplification, such as industrial heating and control systems.
  • Amateur Radio Transceivers: Used by ham radio operators to enhance the transmission power of their UHF radios.

Features:

  • High Gain: Provides substantial signal amplification, which is essential for reliable long-distance communication.
  • UHF Band Operation: Specifically designed to operate within the Ultra High Frequency (UHF) range, typically 300 MHz to 3 GHz.
  • Compact Design: Its small size allows for easy integration into various types of communication equipment.
  • High Efficiency: Designed for efficient power conversion, minimizing heat generation and reducing power consumption.
  • Durable Construction: Built to withstand harsh operating conditions and provide long-term reliability.

Benefits:

  • Extended Communication Range: Increases the transmission range of UHF communication devices.
  • Improved Signal Quality: Amplifies the signal strength, which reduces noise and interference.
  • Simplified Amplifier Design: Hybrid module simplifies the design process compared to discrete component amplifiers.
  • Reduced Heat Dissipation: High efficiency minimizes heat generation, which improves system stability and reduces the need for complex cooling solutions.
  • Enhanced Reliability: Durable construction ensures long-term reliability in demanding operating conditions.

The Toshiba S-AU84 module typically requires external power supply and impedance matching circuitry. It is designed to operate within specified voltage and current ranges. Overexceeding these values can damage the module. The datasheet for the S-AU84 provides detailed electrical characteristics, thermal specifications, and application notes.

In summary, the Toshiba S-AU84 is a high-performance hybrid amplifier module optimized for UHF band applications. Its features and benefits make it suitable for a wide range of communication and industrial applications requiring reliable and efficient UHF power amplification.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess