EN
  • EN
  • DE

SBU4027D

Part No SBU4027D
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 314268-SBU4027D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SBU4027D CAD Model

Description

The SBU4027D is a transient voltage suppressor (TVS) diode from Toshiba Semiconductor and Storage. It is engineered to safeguard sensitive electronic circuits from transient voltage events like electrostatic discharge (ESD), electrical fast transients (EFT), and surge voltages caused by lightning or inductive load switching.

Applications:

  • Industrial Automation: Protecting input/output (I/O) modules, communication interfaces, and control systems in industrial environments.
  • Automotive Electronics: Shielding automotive electronic control units (ECUs), sensors, and communication buses.
  • Consumer Electronics: Safeguarding smartphones, tablets, laptops, and other portable devices against ESD and surge events.
  • Telecommunications Equipment: Protecting communication lines, network interfaces, and base stations.
  • Medical Devices: Ensuring the reliability and safety of medical equipment by protecting them from voltage transients.

Features:

  • Low Clamping Voltage: Provides effective suppression of transient voltages, limiting overshoots to protect sensitive components.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage to protected circuits.
  • High Surge Current Capability: Capable of withstanding high surge currents without degradation or failure.
  • Compact Package Size: Allows for space-saving designs and easy integration into various circuit boards.
  • RoHS Compliant: Meets environmental standards, restricting the use of hazardous substances.

Benefits:

  • Improved System Reliability: Protects electronic circuits from voltage transients, enhancing the overall reliability of the system.
  • Reduced Downtime: Minimizes the risk of component failures due to ESD and surge events, reducing downtime and maintenance costs.
  • Enhanced Product Safety: Protects users from potential hazards associated with voltage transients.
  • Simplified Circuit Design: Easy to integrate into existing circuits, simplifying the design process and reducing time-to-market.
  • Cost-Effective Protection: Provides reliable protection at a low cost, enhancing the overall value of the product.

Additional Details:

The SBU4027D TVS diode typically features a standoff voltage of around 27V, indicating the voltage at which the device begins to conduct. The clamping voltage is significantly lower than the breakdown voltage, ensuring that protected components are not exposed to damaging voltage levels. The surge current capability is specified according to industry standards, such as IEC 61000-4-2 (ESD) and IEC 61000-4-5 (Surge). It is available in surface-mount packages, facilitating automated assembly processes. Refer to the official Toshiba datasheet for detailed electrical characteristics, surge current ratings, and package dimensions.

You May Also Be Interested in

Panjit
Lowest to $6.9300
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
AMCC
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.6537
Texas Instruments
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess