EN
  • EN
  • DE

SC7S04FEL

Part No SC7S04FEL
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 316058-SC7S04FEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC7S04FEL CAD Model

Description

The SC7S04FEL is a single gate inverter manufactured by Toshiba Semiconductor and Storage. It is part of the TinyLogic series, known for its small footprint and low power consumption, making it ideal for portable applications and space-constrained designs.

Applications

  • Low-voltage logic circuits: Used in systems requiring 3.3V or lower power supplies.
  • Signal inverting: Inverting digital signals in various electronic devices.
  • Portable electronics: Smartphones, tablets, and other battery-powered devices.
  • Level shifting: Interfacing between different voltage levels within a system.
  • Simple logic functions: Implementing basic logic gates in control circuits.

Features

  • Single Inverter: Contains one independent NOT gate.
  • Low Voltage Operation: Operates efficiently at low supply voltages (e.g., 1.65V to 5.5V).
  • High Speed Performance: Offers fast propagation delays for quick signal processing.
  • Small Package: Available in space-saving packages like SOT-353 (SC-70), reducing PCB area.
  • Low Power Consumption: Minimizes battery drain in portable applications.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Input Protection: Features input clamps to protect against electrostatic discharge (ESD).

Benefits

  • Reduced System Size: The tiny package allows for more compact and dense circuit designs.
  • Extended Battery Life: Low power consumption contributes to longer operating times for battery-powered devices.
  • Improved Signal Integrity: Fast switching speeds and low propagation delays ensure accurate signal transmission.
  • Enhanced System Reliability: ESD protection and a wide operating temperature range increase the robustness of the circuit.
  • Simplified Design: Easy to integrate into existing circuits due to its standard logic function.
  • Cost-Effective: Provides a simple and economical solution for signal inversion and level shifting.

Additional Details

The SC7S04FEL is commonly supplied in a SOT-353 (SC-70) package. It is crucial to consult the datasheet for precise electrical characteristics, timing diagrams, and application guidelines. The device is often used in conjunction with other logic gates and discrete components to implement more complex digital functions. The input voltage range typically matches the supply voltage range to ensure proper operation. It is compliant with RoHS standards, indicating that it does not contain hazardous substances restricted by environmental regulations.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess