EN
  • EN
  • DE

SM08G43

Part No SM08G43
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (S)
Description AC POWER CONTROL APPLICATIONS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 326316-SM08G43
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SM08G43 CAD Model

Description

The Toshiba SM08G43 is an 8GB embedded NAND flash memory product, likely belonging to Toshiba's e-MMC (embedded MultiMediaCard) or similar embedded storage solutions. These devices are designed for a wide range of applications where reliable and compact storage is needed.

Applications

  • Smartphones: Used for storing the operating system, applications, and user data.
  • Tablets: Provides storage for system software, apps, and user files like documents, photos, and videos.
  • Embedded Systems: Commonly integrated into various embedded systems requiring non-volatile memory, such as industrial control systems, point-of-sale terminals, and automotive infotainment systems.
  • Wearable Devices: Provides storage in smartwatches, fitness trackers, and other wearable devices.
  • Digital Cameras: Offers storage for captured images and videos.

Features

  • 8GB Capacity: Provides ample storage for various applications and data.
  • NAND Flash Memory: Utilizes NAND flash technology for non-volatile storage, ensuring data retention even when power is off.
  • e-MMC Interface (Likely): Based on similar Toshiba products, it is likely to use an e-MMC interface for fast and reliable data transfer.
  • Compact Form Factor: Designed for integration into space-constrained devices.
  • Low Power Consumption: Optimized for energy efficiency, making it suitable for battery-powered devices.
  • High Reliability: Built to withstand demanding operating conditions.

Benefits

  • High Storage Density: Offers a significant amount of storage in a small package.
  • Fast Data Transfer: e-MMC interface enables quick read and write speeds, improving overall system performance.
  • Robust Performance: Reliable data storage ensures smooth operation and data integrity.
  • Easy Integration: Standard e-MMC interface simplifies integration into various host systems.
  • Long-Term Availability: Industrial-grade components and manufacturing processes ensure long-term product availability.

Additional Details

The SM08G43 likely supports various advanced features such as wear-leveling, bad block management, and error correction code (ECC) to enhance reliability and extend the lifespan of the memory. It operates within a specified temperature range, making it suitable for various environments. The specific power consumption will vary depending on the workload and operating conditions, but it is generally designed for low power operation. Further details regarding the exact e-MMC version, operating voltage, and other specific parameters can be found in the official Toshiba datasheet for this product.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Lowest to $0.9794
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
Mitsubishi
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess