The SSM3H136TU,LF(T is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for load switching and power management applications.
Applications:
- Load switching
- Power management circuits
- DC-DC converters
- Portable devices
- Battery-powered applications
Features:
- Low on-resistance (RDS(on))
- High-speed switching
- Small form factor
- Low gate charge
- RoHS compliant
Benefits:
- Reduces power loss and improves efficiency in switching applications.
- Enables faster switching speeds for improved performance.
- Minimizes board space requirements in compact designs.
- Reduces gate drive requirements.
Specifications:
The SSM3H136TU,LF(T typically features a drain-source voltage (VDS) of 30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) of 3A. The on-resistance (RDS(on)) is typically around 50 mΩ at VGS = 10V. The gate charge (Qg) is typically 5 nC. The device is available in a small surface mount package such as SOT-23. It is designed for low-voltage, low-current applications. The 'LF(T' suffix typically indicates lead-free and tape-and-reel packaging for automated assembly. It is optimized for efficient power switching in portable and battery-powered devices.