EN
  • EN
  • DE

SSM3J01T(TE85L

Part No SSM3J01T(TE85L
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838799-SSM3J01T(TE85L
Ultra Librarian 3D Model Ultra Librarian SSM3J01T(TE85L CAD Model

Description

The SSM3J01T(TE85L) is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for various switching applications. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for efficient power management in portable devices and other electronic circuits. Its compact package contributes to minimizing the overall size of the application.

Applications:

  • Load Switching: Used to switch power to different parts of a circuit or device.
  • DC-DC Converters: Found in voltage regulators and power supplies.
  • Portable Devices: Ideal for use in smartphones, tablets, and other battery-powered equipment.
  • Power Management Circuits: Suitable for managing power distribution and consumption in various electronic systems.

Features:

  • Low On-Resistance: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables rapid switching in high-frequency applications.
  • Compact Package: Allows for high-density mounting on circuit boards.
  • P-Channel MOSFET: Offers design flexibility and complementary circuit configurations.

Benefits:

  • Improved Efficiency: The low on-resistance minimizes power dissipation, leading to higher overall efficiency.
  • Reduced Power Consumption: Lower power loss translates to extended battery life in portable devices.
  • Smaller Footprint: The compact package allows for smaller and more integrated designs.
  • Enhanced Thermal Performance: Low on-resistance reduces heat generation, improving thermal management.

Additional Details:

The SSM3J01T(TE85L) features a drain-source voltage (Vds) of -20V and a gate-source voltage (Vgs) of ±8V. It has a continuous drain current (Id) of -1.1A. The on-resistance (Rds(on)) is typically 0.25 Ω at Vgs = -4.5V. It is available in a small surface-mount package, contributing to space savings in application circuits. This MOSFET is designed to provide stable and reliable performance across a range of operating conditions.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess