EN
  • EN
  • DE

SSM3J113TU(TE85L)

Part No SSM3J113TU(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192867-SSM3J113TU(TE85L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J113TU(TE85L) CAD Model

Description

The SSM3J113TU(TE85L) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for load switching and power management in portable devices. The TE85L designation indicates that the device is packaged on tape and reel for automated assembly processes. Key characteristics include low on-resistance, fast switching speeds, and a compact footprint.

Applications:

  • Load Switching: Power control in portable devices such as smartphones, tablets, and wearables.
  • DC-DC Conversion: Utilization in step-up and step-down DC-DC converters.
  • Power Management Circuits: Integration within Battery Management Systems (BMS) for efficient power distribution.
  • Portable Consumer Electronics: Implementation in various battery-powered consumer devices.
  • Solid State Relays: Functionality as a switch element in solid-state relay applications.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses and maximizes overall efficiency.
  • Fast Switching Speed: Facilitates efficient performance in high-frequency applications.
  • Low Gate Charge (Qg): Reduces the required drive power.
  • Small Surface Mount Package: Enables compact design and efficient utilization of board space.
  • TE85L Packaging: Specifically designed for automated assembly lines.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power dissipation, thereby extending battery life in portable devices.
  • Compact Design: Small footprint facilitates integration into space-constrained designs.
  • Enhanced Thermal Performance: Minimizes heat generation during operation.
  • Simplified Assembly: TE85L packaging supports automated pick-and-place processes.
  • Increased Reliability: Consistent and reliable performance across a range of operating conditions.

Additional Details:

The SSM3J113TU(TE85L) is tailored for low-voltage operation, rendering it suitable for battery-powered applications. It conforms to RoHS standards for environmental compliance. The drain-source voltage (VDSS) and gate-source voltage (VGSS) ratings are critical considerations for ensuring safe operational parameters. This MOSFET is commonly incorporated into battery-powered devices due to its minimal power consumption and reduced size. The TE85L suffix denotes its supply on tape and reel, compatible with automated pick-and-place machines used in production environments.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
STMicroelectronics
DISCRETE
Lowest to $27.8572

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,143 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess