EN
  • EN
  • DE

SSM3J113TU

Part No SSM3J113TU
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Field Effect Transistor Silicon P-Channel MOS Type High Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192866-SSM3J113TU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J113TU CAD Model

Description

The SSM3J113TU is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for load switching and power management in portable devices. It features low on-resistance, fast switching speed, and a compact package, making it suitable for space-constrained applications that demand efficient power control.

Applications:

  • Load Switching: Used to control power to different circuits and components in portable devices like smartphones, tablets, and wearables.
  • DC-DC Conversion: Employed in DC-DC converters for step-up or step-down voltage conversion.
  • Power Management: Integrated into power management units (PMUs) for efficient voltage regulation and distribution.
  • Battery Management Systems (BMS): Used in battery chargers and protection circuits for managing battery power.
  • Wearable Devices: Suitable for use in smartwatches, fitness trackers, and other wearable electronics.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET, contributing to higher efficiency.
  • Compact Package: Available in small surface-mount packages, ideal for space-saving designs.
  • Halogen-Free and RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Benefits:

  • Improved Power Efficiency: Reduces power dissipation and extends battery life in portable devices.
  • Compact Design: Small package allows for integration into densely populated circuit boards.
  • Enhanced Thermal Performance: Efficient switching minimizes heat generation.
  • Simplified Circuit Design: Easy to use and integrate into existing circuits.
  • Increased Reliability: Robust design ensures stable performance over a wide range of operating conditions.

Additional Details:

The SSM3J113TU has a drain-source voltage (VDSS) rating suitable for low-voltage applications. The gate-source voltage (VGSS) rating ensures safe operation within specified limits. It is often used in mobile phones, digital cameras, and other portable devices due to its low profile and excellent power efficiency.

This MOSFET can be used in conjunction with other power management ICs to create comprehensive power solutions. Its characteristics make it well-suited for applications where efficiency, size, and reliability are critical.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,100 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess