EN
  • EN
  • DE

SSM3J129TU,LF

Part No SSM3J129TU,LF
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838803-SSM3J129TU,LF
Ultra Librarian 3D Model Ultra Librarian SSM3J129TU,LF CAD Model

Description

The SSM3J129TU,LF is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is intended for a variety of switching applications, with a focus on low on-resistance and efficient power management. Its design is particularly well-suited for use in portable devices and other low-voltage circuits where minimizing power loss is paramount. The small package size allows for compact product designs.

Applications:

  • Load Switching: Used for controlling power to different components or circuits.
  • DC-DC Converters: Found in voltage regulators and power supplies.
  • Battery Management Systems: Utilized in battery charging and discharging circuits.
  • Portable Devices: Commonly found in smartphones, tablets, and wearable technology.

Features:

  • Low On-Resistance: Minimizes power dissipation during switching operations.
  • Small Package Size: Enables high-density board mounting.
  • P-Channel MOSFET: Simplifies certain circuit designs.
  • Low Voltage Operation: Optimized for performance in low-voltage circuits.

Benefits:

  • High Efficiency: Reduced power loss leads to improved energy efficiency.
  • Extended Battery Life: Lower power consumption contributes to longer battery life in portable devices.
  • Compact Design: Small package allows for more compact and integrated product designs.
  • Improved Thermal Performance: Low on-resistance reduces heat generation.

Additional Details:

The SSM3J129TU,LF features a drain-source voltage (Vds) rating of -20V and a gate-source voltage (Vgs) rating of ±8V. Its continuous drain current (Id) is rated at -2A. The on-resistance (Rds(on)) is typically 0.085 Ω at Vgs = -4.5V. It is available in a small SOT-23 package, which is suitable for densely populated circuit boards. This MOSFET is designed to provide stable and reliable performance over a broad range of operating conditions.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess