EN
  • EN
  • DE

SSM3J13T(TE85L.F)

Part No SSM3J13T(TE85L.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192881-SSM3J13T(TE85L.F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J13T(TE85L.F) CAD Model

Description

The SSM3J13T(TE85L.F) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for applications like load switching and high-side switching, where low on-resistance and small size are crucial. The TE85L.F designation indicates a specific tape and reel packaging for automated assembly.

Applications

  • Load Switches: Used to efficiently control power delivery to various circuit blocks.
  • High-Side Switches: Integrated into power management circuits for switching the high-side voltage.
  • DC-DC Converters: Employed in voltage regulation circuits for various electronic devices.
  • Battery-Powered Devices: Found in power management systems of portable devices to maximize battery life.

Features

  • Low On-Resistance (RDS(ON)): Minimizes power loss and enhances overall efficiency.
  • Low Threshold Voltage (Vth): Allows for operation with low gate drive voltages.
  • Small SOT-23 Package: Enables compact and space-saving designs.
  • High-Speed Switching: Facilitates quick response times in switching applications.
  • TE85L.F Packaging: Specifically designed for automated assembly processes.

Benefits

  • Increased Efficiency: Lower power dissipation due to low on-resistance leads to higher efficiency.
  • Prolonged Battery Life: Reduced power consumption results in extended battery life in portable devices.
  • Miniaturized Designs: The small package allows for smaller and more compact electronic circuits.
  • Improved System Performance: Fast switching characteristics improve the performance of the overall system.
  • Automated Assembly: TE85L.F packaging simplifies and speeds up the assembly process.

Additional Details

The SSM3J13T(TE85L.F) has a drain-source voltage (VDSS) rating of -30V and a gate-source voltage (VGSS) rating of ±20V. It can handle a continuous drain current (ID) of -2.2A. The power dissipation (PD) is 0.5W. The operating and storage temperature range is -55°C to 150°C. The device is available in a SOT-23 package. It is RoHS compliant and lead-free. The low gate charge (Qg) contributes to its fast switching speed. The device's thermal resistance is low, ensuring efficient heat dissipation. The TE85L.F packaging ensures reliable feeding during automated assembly.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess