EN
  • EN
  • DE

SSM3J15FS (TE85,F)

Part No SSM3J15FS (TE85,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192887-SSM3J15FS (TE85,F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J15FS (TE85,F) CAD Model

Description

The SSM3J15FS (TE85,F) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for load switch and high-side switch applications, featuring low on-resistance for improved efficiency. The (TE85,F) designation indicates a specific tape and reel packaging format for automated assembly.

Applications

  • Load Switches: Used in various electronic devices to control power distribution.
  • High-Side Switches: Implemented in power management circuits for efficient high-side voltage switching.
  • DC-DC Converters: Suitable for voltage regulation in a broad range of applications.
  • Battery-Powered Devices: Integrated in power management systems of portable devices to extend battery life.

Features

  • Low On-Resistance (RDS(ON)): Minimizes power losses and enhances efficiency.
  • Low Threshold Voltage (Vth): Allows for operation with low gate drive voltages.
  • Small SOT-23 Package: Enables compact and space-saving designs.
  • High-Speed Switching: Facilitates quick response times in switching applications.
  • TE85,F Packaging: Designed for efficient automated assembly processes.

Benefits

  • Increased Efficiency: Lower power dissipation due to low on-resistance leads to higher efficiency.
  • Prolonged Battery Life: Reduced power consumption contributes to longer battery life in portable devices.
  • Miniaturized Designs: The small package allows for smaller and more compact electronic circuits.
  • Improved System Performance: Fast switching characteristics improve the performance of the overall system.
  • Automated Assembly: TE85,F packaging simplifies and speeds up the assembly process, reducing manufacturing costs.

Additional Details

The SSM3J15FS (TE85,F) has a drain-source voltage (VDSS) rating of -20V and a gate-source voltage (VGSS) rating of ±20V. It can handle a continuous drain current (ID) of -1.5A. The power dissipation (PD) is 0.5W. The operating and storage temperature range is -55°C to 150°C. The device is available in a SOT-23 package. It is RoHS compliant and lead-free. The low gate charge (Qg) contributes to its fast switching speed. The device's thermal resistance is low, ensuring efficient heat dissipation. The (TE85,F) packaging guarantees consistent and reliable component feeding during automated manufacturing.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess