EN
  • EN
  • DE

SSM3J15FS TE85L,F

Part No SSM3J15FS TE85L,F
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192889-SSM3J15FS TE85L,F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3J15FS TE85L,F CAD Model

Description

The SSM3J15FS TE85L,F is a P-channel MOSFET from Toshiba Semiconductor and Storage. It is designed for load switch and high-side switch applications, where low on-resistance and small size are important. The TE85L,F designation indicates a specific tape and reel packaging configuration optimized for automated assembly processes.

Applications

  • Load Switches: Controls power delivery to different circuit blocks in portable devices and other electronic systems.
  • High-Side Switches: Implemented in power management circuits for switching the high-side voltage.
  • DC-DC Converters: Suitable for voltage regulation in a variety of applications.
  • Battery-Powered Devices: Used in power management systems of portable devices to maximize battery life.

Features

  • Low On-Resistance (RDS(ON)): Minimizes power loss and enhances overall efficiency.
  • Low Threshold Voltage (Vth): Allows for operation with low gate drive voltages.
  • Small SOT-23 Package: Enables compact and space-saving designs.
  • High-Speed Switching: Facilitates quick response times in switching applications.
  • TE85L,F Packaging: Specifically designed for automated assembly, ensuring proper component orientation and feeding.

Benefits

  • Increased Efficiency: Reduced power dissipation due to low on-resistance leads to higher energy efficiency.
  • Prolonged Battery Life: Lower power consumption translates to extended battery life in portable devices.
  • Miniaturized Designs: The small package allows for smaller and more compact electronic circuit designs.
  • Improved System Performance: Fast switching characteristics improve the overall performance of the system.
  • Automated Assembly Ready: TE85L,F packaging optimizes the manufacturing process by enabling efficient automated assembly.

Additional Details

The SSM3J15FS TE85L,F has a drain-source voltage (VDSS) rating of -20V and a gate-source voltage (VGSS) rating of ±20V. It can handle a continuous drain current (ID) of -1.5A. The power dissipation (PD) is 0.5W. The operating and storage temperature range is -55°C to 150°C. It is available in a SOT-23 package. The device is RoHS compliant and lead-free. The low gate charge (Qg) contributes to its fast switching speed. The device's thermal resistance is low, ensuring efficient heat dissipation. The TE85L,F packaging configuration ensures accurate and reliable feeding of the components during automated manufacturing, reducing errors and improving throughput.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess