EN
  • EN
  • DE

SSM3J15FV(TL3,T)

Part No SSM3J15FV(TL3,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 960850-SSM3J15FV(TL3,T)
Categories OEM Parts( S )
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM3J15FV(TL3,T) CAD Model

Description

The SSM3J15FV(TL3,T) is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for load switching and power management in portable devices and other low-voltage applications. This MOSFET offers low on-resistance and fast switching speeds, contributing to efficient and reliable operation.

Applications:

  • Load Switching: Controlling power to various components in portable devices such as smartphones and tablets.
  • Power Management Circuits: Regulating voltage and current in power supplies and battery chargers.
  • DC-DC Converters: Implementing switching functions in DC-DC converters.
  • Portable Audio Devices: Switching audio signals in amplifiers and other audio circuits.
  • Wearable Electronics: Powering sensors and other components in smartwatches and fitness trackers.

Features:

  • Low On-Resistance: Minimizes power loss and heat generation, improving efficiency.
  • Fast Switching Speed: Enables efficient switching in high-frequency applications.
  • Low Voltage Operation: Designed for low-voltage applications, such as those powered by batteries.
  • Small Package: Available in a small surface-mount package for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • Improved Efficiency: Low on-resistance and fast switching speed improve overall circuit efficiency.
  • Reduced Heat Dissipation: Minimizes heat generation, improving system reliability.
  • Extended Battery Life: Low power loss extends battery life in portable devices.
  • Smaller Footprint: Compact package allows for more compact circuit designs.
  • Easy Assembly: Designed for automated assembly, reducing manufacturing costs.

The SSM3J15FV(TL3,T) has specific electrical characteristics, including a drain-source voltage (Vds) rating (e.g., -20V), a gate-source voltage (Vgs) rating (e.g., ±8V), a drain current (Id) rating (e.g., -3A), and an on-resistance (Rds(on)) value (e.g., 0.068Ω at Vgs=-4.5V). It is typically packaged in a small SOT-23F package. The MOSFET requires a gate drive voltage to switch on and off. The datasheet provides detailed electrical characteristics, application notes, and package dimensions to ensure proper usage and optimal performance. It's crucial to refer to the Toshiba Semiconductor and Storage datasheet for comprehensive information and application guidelines.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess