EN
  • EN
  • DE

SSM3J16TE

Part No SSM3J16TE
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Description Field Effect Transistor Silicon P Channel MOS Type High Speed Switching Applications Analog Switch Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192906-SSM3J16TE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J16TE CAD Model

Description

The SSM3J16TE is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for low-voltage switching applications. It features a low drain-source on-resistance, contributing to high efficiency and reduced power loss. The device's small surface-mount package allows for high-density mounting on printed circuit boards, making it suitable for portable and space-constrained applications.

Applications:

  • Load switching: Used for controlling power supply to various loads in electronic devices.
  • DC-DC converters: Implemented in voltage regulation circuits to improve efficiency and reduce power dissipation.
  • Power management in portable devices: Ideal for optimizing battery life in smartphones, tablets, and other battery-powered devices.
  • Analog switches: Used in analog signal switching circuits for data acquisition and signal processing.
  • Small motor control: Can be employed to drive small DC motors in low-power applications.

Features:

  • Low drain-source on-resistance (RDS(on)): Minimizes power loss and maximizes efficiency in switching applications.
  • P-channel MOSFET: Offers design flexibility in various circuit configurations.
  • Surface-mount package: Enables compact PCB layouts and automated assembly, reducing manufacturing costs.
  • Low threshold voltage: Allows for direct drive from low-voltage logic circuits, simplifying the design process.
  • RoHS compliant: Meets environmental standards by being free of hazardous substances.

Benefits:

  • High energy efficiency: Low RDS(on) reduces power dissipation, resulting in extended battery life in portable devices.
  • Simplified circuit design: Low threshold voltage allows for easy interfacing with digital control circuits, reducing component count.
  • Compact solution: Small surface-mount package saves valuable PCB space, enabling miniaturization of electronic devices.
  • Improved thermal performance: Reduced power dissipation lowers operating temperatures and enhances system reliability.
  • Environmentally responsible: RoHS compliance contributes to a greener environment.

Additional Details:

The SSM3J16TE is characterized by its fast switching speeds and low gate charge, which are essential for high-frequency switching applications. The maximum drain current and drain-source voltage ratings must be carefully considered when selecting this MOSFET for a specific application. Consult the official datasheet for detailed electrical characteristics, thermal performance, and recommended operating conditions. The device is well-suited for applications requiring high efficiency, compact size, and reliable performance in low-voltage environments.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess