EN
  • EN
  • DE

SSM3J314T

Part No SSM3J314T
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192913-SSM3J314T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM3J314T CAD Model

Description

The SSM3J314T is an N-channel MOSFET from Toshiba Semiconductor and Storage, designed for low-voltage switching applications where efficiency and space are critical. It features a low drain-source on-resistance, minimizing power loss and improving overall circuit performance. The surface-mount package allows for dense component placement on printed circuit boards.

Applications:

  • Load switching: Used to control power to various loads in electronic devices, improving energy efficiency.
  • DC-DC converters: Employed in voltage regulation circuits to achieve efficient voltage conversion and reduce power losses.
  • Power management in portable devices: Suitable for battery-powered applications where maximizing battery life is essential.
  • Analog switches: Can be used to switch analog signals in data acquisition and signal processing systems.
  • Small motor control: Drives small DC motors in low-power applications.

Features:

  • Low drain-source on-resistance (RDS(on)): Minimizes power dissipation and maximizes efficiency in switching applications.
  • N-channel MOSFET: Provides design flexibility in various circuit configurations.
  • Surface-mount package: Enables compact PCB layouts and automated assembly, reducing manufacturing costs.
  • Low threshold voltage: Allows for direct drive from low-voltage logic circuits, simplifying the design process.
  • RoHS compliant: Complies with environmental regulations by being free of hazardous substances.

Benefits:

  • Improved power efficiency: Low RDS(on) reduces power losses, leading to extended battery life in portable devices.
  • Simplified circuit design: Low threshold voltage simplifies interfacing with digital control circuits, reducing component count.
  • Compact solution: Small surface-mount package saves valuable PCB space, enabling miniaturization of electronic devices.
  • Enhanced thermal performance: Reduced power dissipation minimizes heat generation, improving overall system reliability.
  • Environmentally responsible: RoHS compliance ensures the product is free from hazardous substances, contributing to a greener environment.

Additional Details:

The SSM3J314T is characterized by its fast switching speeds and low gate charge, which are critical for high-frequency switching applications. The maximum drain current and drain-source voltage ratings should be carefully considered when selecting this MOSFET for a specific application. Refer to the official datasheet for detailed electrical characteristics, thermal performance, and recommended operating conditions. The device is well-suited for applications requiring high efficiency, compact size, and reliable performance in low-voltage environments.

You May Also Be Interested in

Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
STMicroelectronics
DISCRETE
Lowest to $27.8572

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
610+ $0.0947 $57.7670
1,495+ $0.0774 $115.7130
2,310+ $0.0751 $173.4810
3,175+ $0.0728 $231.1400
4,100+ $0.0705 $289.0500
5,455+ $0.0635 $346.3925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 610 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess