EN
  • EN
  • DE

SSM3J351R,LF(T

Part No SSM3J351R,LF(T
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts ( S )
Description Trans MOSFET P-CH Si 60V 3.5A Automotive 3-Pin SOT-23F T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 964114-SSM3J351R,LF(T
Categories OEM Parts( S )
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM3J351R,LF(T CAD Model

Description

The SSM3J351R,LF(T is a P-Channel MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for low voltage switching applications such as load switching, power management, and DC-DC conversion circuits in portable and battery-powered devices.

Applications:

  • Load Switching: Used in power distribution circuits to control the flow of current to various loads.
  • Power Management: Employed in power management systems for efficient voltage regulation and control.
  • DC-DC Converters: Utilized in DC-DC converters for converting one DC voltage level to another.
  • Portable Devices: Found in portable electronic devices such as smartphones, tablets, and wearables.
  • Battery-Powered Systems: Integrated into battery-powered systems for efficient power control.

Features:

  • Low On-Resistance (RDS(on)): Provides low on-resistance for efficient power switching.
  • Low Gate Threshold Voltage: Features a low gate threshold voltage, making it easy to drive with low-voltage signals.
  • Small Surface Mount Package: Offered in a compact surface mount package for space-saving designs.
  • Lead-Free: Compliant with lead-free standards for environmental friendliness.
  • Halogen-Free: Halogen-free construction for enhanced environmental safety.

Benefits:

  • Efficient Power Switching: Enables efficient power switching due to its low RDS(on).
  • Easy Gate Drive: Simplifies gate drive requirements with its low gate threshold voltage.
  • Compact Design: Facilitates compact designs due to its small package size.
  • Environmentally Compliant: Meets lead-free and halogen-free standards for environmental responsibility.
  • Improved Battery Life: Helps improve battery life in portable devices with its efficient operation.

Additional Details:

The SSM3J351R,LF(T features a drain-source voltage (VDS) rating of -20V. The gate-source voltage (VGS) is rated at ±8V. The continuous drain current (ID) is -1.5A. The typical on-resistance (RDS(on)) is 0.23 Ω at VGS = -4.5V and 0.35 Ω at VGS = -2.5V. The device is housed in a small SOT-23 (SC-59) surface mount package. Its low gate threshold voltage allows direct driving from microcontroller logic levels. The combination of low RDS(on) and small package size makes it ideal for efficient power management in portable electronics, reducing power losses and minimizing board space requirements. The lead-free and halogen-free construction makes it suitable for environmentally conscious applications.

This MOSFET is suitable for various low-voltage, low-side switching applications. Its key benefits include low on-resistance, low gate drive requirements, and a compact package, making it a good fit for battery-powered and portable devices.

You May Also Be Interested in

Vishay
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
Vishay
DIODE SCHOTTKY 60V 3A TO277A / Diode Schottky 60 V 3A Surface Mount TO-277A (SMPC)
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
Diodes Incorporated
Lowest to $0.0448
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1577 $50.4640
775+ $0.1294 $100.2850
1,200+ $0.1254 $150.4800
1,650+ $0.1214 $200.3100
2,135+ $0.1173 $250.4355
2,855+ $0.1052 $300.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess