EN
  • EN
  • DE

SSM3K105TU

Part No SSM3K105TU
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Silicon N Channel MOS Type High Speed Switching Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1259496-SSM3K105TU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3K105TU CAD Model

Description

The SSM3K105TU is a silicon N-channel MOSFET from Toshiba Semiconductor and Storage, designed for high-speed switching applications. This MOSFET is characterized by its low on-resistance and fast switching speed, making it suitable for various power management and load switching applications.

Applications

  • DC-DC converters: Used in voltage regulation circuits for converting one DC voltage level to another efficiently.
  • Load switches: Employed to control power supply to various loads in electronic devices.
  • Power management in portable devices: Ideal for battery-powered devices such as smartphones, tablets, and laptops where energy efficiency is crucial.
  • Motor control circuits: Can be implemented in small motor control applications.

Features

  • Low on-resistance: Reduces power loss and improves efficiency in switching applications.
  • High-speed switching: Enables rapid switching operations, enhancing overall system performance.
  • Low voltage drive: Operates effectively at low gate voltages, making it compatible with various logic circuits.
  • Small package size: Available in a compact surface-mount package, suitable for space-constrained applications.
  • RoHS compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits

  • Improved energy efficiency: Low on-resistance minimizes power dissipation, leading to higher energy efficiency.
  • Enhanced system performance: Fast switching speed allows for quick response times and improved system responsiveness.
  • Extended battery life: Suitable for portable devices due to its efficient power management capabilities, extending battery life.
  • Reduced component size: Small package size enables compact designs, saving valuable board space.
  • Environmentally responsible: RoHS compliance ensures that the product is free from hazardous substances, contributing to environmental sustainability.

Additional Details

The SSM3K105TU typically features a drain-source voltage rating of around 20V and a continuous drain current rating of approximately 3A, though these values can vary. It is designed to operate within a wide temperature range, ensuring reliable performance in diverse operating conditions. The gate threshold voltage is typically low, around 1V, enabling compatibility with low-voltage logic circuits. This MOSFET is commonly used in circuits requiring efficient power switching and management, providing a reliable and compact solution for modern electronic devices.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess