EN
  • EN
  • DE

SSM3K119TU(T5L,T)

Part No SSM3K119TU(T5L,T)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959088-SSM3K119TU(T5L,T)
Categories OEM Parts( S )
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM3K119TU(T5L,T) CAD Model

Description

The SSM3K119TU(T5L,T) is an N-channel MOSFET from Toshiba Semiconductor and Storage. It is designed for low voltage switching applications. This MOSFET is commonly used in DC-DC converters, load switches, and power management circuits. Its low on-resistance and fast switching speed make it suitable for high-efficiency applications.

Applications:

  • DC-DC converters: Used in power supplies to regulate voltage.
  • Load switches: Controlling power to various circuits and components.
  • Power management circuits: Regulating power in battery-powered devices.
  • Motor control: Switching power to small motors.
  • LED lighting: Controlling current to LEDs.

Features:

  • N-channel MOSFET: Provides efficient switching performance.
  • Low on-resistance: Minimizes power loss during switching.
  • Fast switching speed: Enables high-frequency operation.
  • Low gate charge: Reduces switching losses.
  • Small package size: Allows for compact designs.

Benefits:

  • High efficiency: Minimizes power loss in switching applications.
  • Compact design: Small package allows for integration in space-constrained devices.
  • Reliable performance: Provides consistent and dependable operation.
  • Simplified circuit design: Easy to use in various switching configurations.
  • Improved thermal performance: Low on-resistance reduces heat generation.

Additional Details:

The SSM3K119TU(T5L,T) is designed for low voltage operation and offers excellent switching characteristics. The low on-resistance minimizes conduction losses, while the fast switching speed reduces switching losses. The small package size allows for easy integration into compact electronic devices. The MOSFET is typically used in applications where high efficiency and small size are critical. The device is RoHS compliant, ensuring it meets environmental regulations. Proper gate drive is important for optimal performance. The MOSFET should be protected from electrostatic discharge (ESD) during handling and assembly.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess