EN
  • EN
  • DE

SSM3K12T(TE85L,F)

Part No SSM3K12T(TE85L,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1096283-SSM3K12T(TE85L,F)
Categories OEM Parts( S )
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM3K12T(TE85L,F) CAD Model

Description

The SSM3K12T(TE85L,F) is an N-Channel MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for use in various switching applications, offering low on-resistance and fast switching speeds. The (TE85L,F) suffix denotes the specific packaging and lead-free compliance.

Applications

  • Load Switching: Used for switching various loads such as LEDs, small motors, and other electronic components.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation and power management.
  • Power Management Circuits: Used in power management systems for efficient power distribution.
  • Portable Devices: Suitable for battery-powered devices due to its low on-resistance and low gate charge.
  • LED Drivers: Used in LED lighting applications for controlling current flow to LEDs.

Features

  • N-Channel MOSFET: Provides efficient switching for positive voltage signals.
  • Low On-Resistance: Minimizes power dissipation and improves efficiency, especially at higher current levels.
  • Fast Switching Speed: Enables high-frequency operation and reduces switching losses.
  • Low Gate Charge: Reduces the drive power required to switch the MOSFET.
  • Surface Mount Package: Facilitates automated assembly and reduces board space.

Benefits

  • Improved Efficiency: Low on-resistance minimizes power losses, resulting in higher overall efficiency.
  • Reduced Heat Generation: Lower power dissipation leads to reduced heat generation, improving system reliability.
  • Faster Switching: Fast switching speed enables high-frequency operation and reduces switching losses.
  • Compact Design: Surface mount package allows for smaller and more compact designs.
  • Simplified Circuit Design: N-Channel configuration simplifies circuit design in many applications.

Additional Details

The SSM3K12T(TE85L,F) is typically designed with a logic-level gate drive, making it compatible with microcontrollers and other logic devices. It is compliant with RoHS standards, ensuring it is lead-free and environmentally friendly. The package is often a small surface mount package (e.g., SOT-23 or similar) for high-density board assembly. Designers should consult the datasheet for detailed specifications, including maximum drain current, gate-source voltage, and thermal resistance, to ensure proper operation within safe limits. It is important to implement proper gate drive circuitry for fast and clean switching, minimizing switching losses and ensuring reliable performance. Consider thermal management techniques in high-current applications to prevent overheating and ensure long-term reliability.

You May Also Be Interested in

Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Shikues
Lowest to $0.0318
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess