The SSM3K15F(TE85L,F) is a P-channel MOSFET from Toshiba Semiconductor and Storage, designed for high-speed switching applications. This device offers a low on-resistance and fast switching speed, contributing to efficient power management in various electronic circuits. The inclusion of the TE85L,F package signifies its optimized design for surface mounting and automated assembly processes, enhancing manufacturability and reducing production costs.
Applications
- Load switches in portable devices
- DC-DC converters
- Power management circuits in smartphones and tablets
- Switching applications in notebook PCs
- Battery protection circuits
Features
- P-Channel MOSFET
- Low drain-source on-resistance (RDS(ON))
- Fast switching speed
- Surface mount package (TE85L,F)
- Small footprint
- Halogen-free
Benefits
- Improved Efficiency: The low RDS(ON) minimizes power loss during conduction, leading to higher efficiency in power management applications.
- Fast Switching: Enables rapid switching transitions, crucial for high-frequency DC-DC converters and load switching.
- Compact Design: The small surface mount package allows for high-density circuit designs, ideal for portable electronics.
- Simplified Assembly: The TE85L,F package is designed for automated surface mount assembly, reducing manufacturing time and costs.
- Enhanced Thermal Performance: The package design facilitates efficient heat dissipation, improving the reliability of the device.
Technical Specifications: The SSM3K15F(TE85L,F) typically features a drain-source voltage (VDSS) rating that accommodates common battery voltages, a gate-source voltage (VGSS) rating suitable for logic-level control, and a continuous drain current (ID) rating optimized for portable device applications. The specific RDS(ON) value is a key parameter, usually in the milliohm range, and is specified at particular gate-source voltage levels. The TE85L,F package provides excellent thermal characteristics, contributing to the device's robust performance. It is RoHS compliant and halogen-free, aligning with environmental regulations.
This MOSFET is particularly well-suited for applications where space is limited and efficiency is paramount, such as in smartphones, tablets, and other portable devices. Its fast switching speed and low on-resistance make it an excellent choice for DC-DC conversion and load switching applications.