The SSM3K16FS(TE85L is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for low-voltage switching applications requiring low on-resistance and fast switching speeds. The MOSFET is commonly used in load switches, DC-DC converters, and power management circuits within portable devices and other low-power systems.
Applications
- Load switching.
- DC-DC converters.
- Power management circuits.
- Portable devices (smartphones, tablets).
- Battery-powered applications.
Features
- N-channel MOSFET: Offers efficient switching capabilities.
- Low on-resistance (RDS(on)): Minimizes power loss, improving efficiency.
- Fast switching speed: Enables high-frequency operation.
- Low gate charge (Qg): Reduces switching losses and improves efficiency.
- Small surface mount package: Allows for high-density mounting on PCBs.
- Low voltage drive: Suitable for low-voltage applications and direct logic interfacing.
Benefits
- Improved energy efficiency: Low on-resistance reduces power dissipation and increases battery life in portable devices.
- Reduced heat generation: Minimizing power loss results in lower operating temperatures, enhancing reliability.
- Simplified circuit design: Fast switching speed simplifies the design of high-frequency power conversion circuits.
- Compact product design: Small package size enables the creation of smaller and more compact electronic devices.
- Direct logic control: Low voltage drive allows for easy integration with microcontrollers and other low-voltage control circuits.
- Enhanced system performance: Fast switching and low on-resistance contribute to improved overall system performance.
Additional Details
The SSM3K16FS(TE85L is typically supplied in a small surface mount package, such as a SOT-23 or similar. The datasheet from Toshiba provides key specifications, including drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)) at specified gate voltages, gate charge (Qg), and operating temperature range. Proper gate drive circuitry is essential for optimal switching performance. Thermal management should be considered to ensure reliable operation at the maximum rated current. The part number suffix '(TE85L' likely refers to the specific tape and reel packaging for automated assembly. Applications requiring efficient power switching in low-voltage environments will benefit from this MOSFET's characteristics. Always consult the official Toshiba datasheet for complete specifications and application guidelines.