EN
  • EN
  • DE

SSM3K35CT

Part No SSM3K35CT
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case CST3
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 734695-SSM3K35CT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM3K35CT CAD Model

Description

The SSM3K35CT is an N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for low voltage switching applications, particularly in load switches, DC-DC converters, and portable devices where efficiency and small size are crucial. This MOSFET is available in a compact surface-mount package for high-density board designs.

Applications

  • Load switches
  • DC-DC converters
  • Portable devices (smartphones, tablets)
  • Power management circuits
  • Battery protection circuits

Features

  • Low on-resistance (RDS(on))
  • Small surface-mount package (SOT-23F)
  • Low gate charge (Qg)
  • Logic level gate drive
  • RoHS compliant

Benefits

  • Reduces power loss in switching applications
  • Enables compact circuit designs
  • Improves efficiency in DC-DC converters
  • Simplifies gate drive circuitry
  • Ensures compliance with environmental regulations

Technical Specifications

The SSM3K35CT features a low on-resistance (RDS(on)), which minimizes power dissipation during switching. It is housed in a small SOT-23F surface-mount package, making it ideal for space-constrained applications. The low gate charge (Qg) reduces switching losses and improves efficiency. The MOSFET is designed for logic level gate drive, allowing it to be directly driven by microcontrollers and other low-voltage logic circuits. The drain-source voltage (VDS) is rated to handle typical low voltage power supplies. The operating temperature range is specified to ensure reliable operation in various environments.

The low on-resistance of the SSM3K35CT makes it particularly well-suited for load switch applications, where it can efficiently switch power to different parts of a circuit. In DC-DC converters, the low on-resistance and low gate charge help to improve efficiency and reduce heat generation. The small size of the SOT-23F package allows for high-density board designs, making it a popular choice for portable devices. The logic level gate drive simplifies the design of the gate drive circuitry, reducing component count and cost.

Toshiba's SSM3K35CT offers a combination of low on-resistance, small size, and logic level gate drive, making it a versatile and cost-effective MOSFET for a wide range of low voltage switching applications. Its reliable performance and RoHS compliance make it a popular choice for designers seeking a high-quality MOSFET for their power management and switching circuit designs.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1,155+ $0.0501 $57.8655
2,805+ $0.0413 $115.8465
4,350+ $0.0399 $173.5650
5,990+ $0.0386 $231.2140
7,740+ $0.0373 $288.7020
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 211,200 pieces
MOQ: 1155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess