The SSM3K35FS is a P-channel MOSFET from Toshiba Semiconductor and Storage. It's designed for use in portable devices and other low-voltage applications where efficiency and space are critical. The device features a low on-resistance (Rds(on)) and is housed in a small surface-mount package, making it ideal for compact designs.
Applications:
- Load switching in portable devices (smartphones, tablets)
- Power management in wearable electronics
- Battery protection circuits
- DC-DC converters
- Analog switches
Features:
- Low on-resistance (Rds(on)): Minimizes power losses and improves efficiency.
- Small surface-mount package: Allows for compact designs.
- Low gate charge (Qg): Reduces switching losses.
- Low threshold voltage (Vgs(th)): Enables operation at low gate drive voltages.
- RoHS compliant: Environmentally friendly and compliant with regulatory requirements.
Benefits:
- Improved power efficiency: Low on-resistance minimizes power losses, improving overall efficiency.
- Compact design: Small surface-mount package allows for integration into space-constrained applications.
- Extended battery life: Reduced switching losses and low gate charge contribute to extended battery life in portable devices.
- Simplified design: Low threshold voltage allows for operation at low gate drive voltages, simplifying circuit design.
- Environmentally friendly: RoHS compliant, meeting environmental regulations.
Additional Details:
The SSM3K35FS is designed to minimize power losses and maximize efficiency in portable devices. Its small surface-mount package makes it ideal for compact designs where space is limited. The low threshold voltage allows for operation at low gate drive voltages, simplifying circuit design and improving compatibility with low-voltage microcontrollers. This MOSFET is a suitable choice for load switching, power management, and battery protection applications in portable devices and wearable electronics. The device's reliability and performance make it a dependable component for demanding applications.