EN
  • EN
  • DE

SSM5G10TU

Part No SSM5G10TU
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DC-DC Converter Applications
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1259558-SSM5G10TU
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM5G10TU CAD Model

Description

The SSM5G10TU is a P-channel MOSFET from Toshiba Semiconductor and Storage. It is designed for load switching and power management applications requiring low on-resistance and efficient operation. This MOSFET is available in a small surface-mount package, making it suitable for compact electronic devices.

Applications:

  • Load Switching: Used to control the power supply to different parts of a circuit.
  • Power Management: Employed in battery-powered devices for efficient power regulation.
  • DC-DC Conversion: Can be utilized in DC-DC converters for voltage regulation.
  • Portable Devices: Ideal for use in smartphones, tablets, and other portable electronics.

Features:

  • Low On-Resistance: Reduces power loss and improves efficiency.
  • Small Surface-Mount Package: Enables compact designs.
  • P-Channel MOSFET: Suitable for high-side switching applications.
  • High-Speed Switching: Allows for fast and efficient switching operations.

Benefits:

  • Increased Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • Improved Thermal Performance: Reduces heat generation, enhancing the reliability of the system.
  • Simplified Circuit Design: P-channel configuration simplifies high-side switching implementations.

Additional Details:

The SSM5G10TU features a low gate threshold voltage, enabling it to be driven by low-voltage logic circuits. It also offers good avalanche ruggedness, providing protection against voltage spikes. The device is RoHS compliant, ensuring environmental friendliness. The typical drain-source on-resistance is very low, contributing to minimal power loss during operation. This MOSFET is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The gate-source voltage rating ensures safe operation within specified limits.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess