EN
  • EN
  • DE

SSM6N24TU T5L

Part No SSM6N24TU T5L
Manufacturer Toshiba Semiconductor and Storage
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 193160-SSM6N24TU T5L
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSM6N24TU T5L CAD Model

Description

The SSM6N24TU T5L is a dual N-channel MOSFET from Toshiba Semiconductor and Storage. This device is designed for high-efficiency power management and load switching applications. The 'T5L' suffix indicates a specific tape and reel packaging option for automated assembly. It is offered in a small surface-mount package, contributing to space savings in compact electronic designs. The MOSFET incorporates advanced trench technology, optimizing on-resistance and gate charge to enhance switching performance.

Applications

  • Load Switching: Used to efficiently switch power to various loads in electronic circuits.
  • DC-DC Conversion: Employed in DC-DC converters for voltage regulation and power management.
  • Power Management in Portable Devices: Ideal for battery-powered devices requiring efficient power control.
  • Motor Control: Utilized in low-voltage motor control applications.
  • Automated Assembly Lines: The T5L packaging is specifically suited for pick-and-place machines in high-volume manufacturing.

Features

  • Dual N-Channel MOSFET: Provides two independent N-channel MOSFETs in a single package.
  • Low On-Resistance: Minimizes power loss during conduction, improving energy efficiency.
  • Low Gate Charge: Reduces switching losses and enhances switching speed.
  • Small Surface Mount Package: Facilitates compact designs and efficient board assembly.
  • Advanced Trench Technology: Optimizes device performance and efficiency.
  • T5L Packaging: Designed for automated pick-and-place assembly processes.

Benefits

  • Improved Energy Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Compact Design: Small package size enables miniaturization of electronic devices.
  • Enhanced Switching Performance: Low gate charge ensures fast and efficient switching.
  • Simplified Circuit Design: Dual MOSFET configuration simplifies circuit layouts and reduces component count.
  • Reliable Operation: Toshiba's quality manufacturing ensures robust and dependable performance.
  • Optimized for Automated Assembly: T5L packaging reduces assembly time and costs in high-volume production.

Additional Details

The SSM6N24TU T5L features a low gate threshold voltage, making it suitable for low-voltage applications. The device is RoHS compliant and halogen-free, aligning with environmental standards. The 'T5L' suffix refers to a specific tape and reel configuration that allows for efficient handling by automated assembly equipment. Detailed specifications include drain-source voltage, gate-source voltage, drain current, and power dissipation ratings, which can be found in the official Toshiba datasheet. This part is commonly used in high-volume manufacturing environments where automated assembly is critical.

You May Also Be Interested in

Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
ON Semiconductor
DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR | MOSFET 2N-CH 60V 0.28A SOT563F
Lowest to $0.1640
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
ON Semiconductor
Need more? Email Us
Microchip Technology
APT50M50JFLL Microchip Technology MOSFET Modules FREDFET MOS 7 500 V 50 mOhm SOT-227 datasheet, inventory, & pricing.
Lowest to $92.5374
Infineon Technologies
Trench Technology | MOSFET 2N-CH 20V 5.4A MICRO8
Lowest to $3.2256
ON Semiconductor
Dual N-Channel, Notebook Power Supply MOSFET | MOSFET 2N-CH 30V 6.3A/8.6A 8SOIC
Lowest to $0.9192
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess