The SSM6P35FE is a P-Channel MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for load switching and power management applications in portable devices.
Applications:
- Load Switching
- Power Management
- Portable Devices
- Battery Protection Circuits
- DC-DC Conversion
Features:
- P-Channel MOSFET
- Voltage Rating: -30V
- Continuous Drain Current: -3A (Typical)
- Low On-Resistance
- Logic Level Gate Drive
- Surface Mount Package
Benefits:
- Efficient load switching
- Low power consumption
- Direct logic level drive capability
- Compact footprint for space-constrained applications
- Enhanced battery life in portable devices
The SSM6P35FE features a low on-resistance, which minimizes power loss during switching. Its logic-level gate drive allows direct control from microcontrollers and other digital circuits. The device is typically available in a small surface-mount package. Key specifications include a maximum drain-source voltage of -30V, a gate-source voltage of ±20V, and an operating junction temperature range. It offers a balance of performance and size, making it suitable for portable electronics applications.