EN
  • EN
  • DE

TA1217AF

Part No TA1217AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description TV-SOUND PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353076-TA1217AF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA1217AF CAD Model

Description

The Toshiba TA1217AF is a single-chip video and audio processor IC designed for use in television receivers. It incorporates functions for video signal processing, audio amplification, and control, providing a compact and integrated solution for TV designs.

Applications

  • Television Receivers: Core component in analog television sets for video and audio processing.
  • Video Monitors: Used in video monitors requiring integrated video and audio processing.
  • Educational Electronic Projects: Suitable for educational projects focusing on analog TV technology.

Features

  • Video Signal Processing: Includes functions for luminance and chrominance processing.
  • Audio Amplification: Integrated audio amplifier for driving speakers.
  • Synchronization Circuitry: Provides synchronization signals for stable video display.
  • Color Decoding: Decodes color information from composite video signals.
  • Single-Chip Solution: Integrates multiple functions into a single IC for simplified design.

Benefits

  • Simplified TV Design: Reduces component count and simplifies the design of television receivers.
  • Enhanced Picture Quality: Provides enhanced picture quality through video signal processing.
  • Integrated Audio: Eliminates the need for separate audio amplification components.
  • Stable Video Display: Ensures stable synchronization for flicker-free video.
  • Cost-Effective Solution: Offers a cost-effective solution for analog TV designs.

Additional Details

The TA1217AF typically operates with a standard supply voltage suitable for analog TV equipment. Its packaging is designed for easy integration into printed circuit boards. The IC's specifications include detailed parameters such as input impedance, output levels, and power consumption. External components are often required to configure the IC for specific video standards (e.g., NTSC, PAL). The device is manufactured using semiconductor processes optimized for analog video processing.

Datasheets may be available from older electronics resources. This IC is representative of an era of analog television design, and is not typically used in modern digital designs.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
Texas Instruments
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $2.7073
Pulse
Need more? Email Us
STMicroelectronics
Need more? Email Us
KEC
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess