EN
  • EN
  • DE

TA2056FN(EL)

Part No TA2056FN(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0451+
Reference case TSSOP24
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 757091-TA2056FN(EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA2056FN(EL) CAD Model

Description

The TA2056FN(EL) is a high-performance operational amplifier from Toshiba Semiconductor and Storage, designed for a wide range of audio and general-purpose applications. This amplifier is known for its low noise, high gain, and excellent linearity, making it suitable for demanding circuits requiring accurate signal amplification and processing.

Applications:

  • Audio Amplifiers: Used in preamplifiers, power amplifiers, and headphone amplifiers for high-fidelity audio reproduction.
  • Active Filters: Employed in active filter circuits for audio and instrumentation applications.
  • Instrumentation Amplifiers: Integrated into instrumentation amplifiers for precise measurement of small signals.
  • Voltage Followers: Used as voltage followers to provide high input impedance and low output impedance.
  • Signal Conditioning: Applied in signal conditioning circuits to amplify and filter signals for data acquisition systems.

Features:

  • Low Noise: Designed for low noise performance, ensuring clean signal amplification.
  • High Gain: Provides high open-loop gain for accurate amplification of weak signals.
  • Wide Bandwidth: Offers a wide bandwidth, making it suitable for high-frequency applications.
  • Low Distortion: Features low total harmonic distortion (THD), ensuring minimal signal degradation.
  • High Slew Rate: Provides a high slew rate for accurate reproduction of fast-changing signals.
  • Excellent Linearity: Ensures linear amplification over a wide input voltage range.

Benefits:

  • Improved Audio Quality: Delivers clear and accurate audio reproduction with low noise and distortion.
  • Precise Signal Amplification: Provides high gain and excellent linearity for accurate signal amplification.
  • Versatile Application: Suitable for a wide range of audio and general-purpose applications.
  • Reliable Performance: Offers stable and reliable performance in various operating conditions.
  • Enhanced System Performance: Improves the overall performance of audio and instrumentation systems.

Additional Details:

The TA2056FN(EL) operates with a wide supply voltage range, making it compatible with various power supply configurations. It is available in a small outline package (SOP), allowing for compact and efficient circuit designs. This operational amplifier is designed to meet the stringent requirements of modern audio and instrumentation systems, providing a cost-effective solution for high-performance signal amplification.

You May Also Be Interested in

Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess