The TA2092NG(HZ) is a PWM signal control IC designed for motor drive applications, manufactured by Toshiba Semiconductor and Storage. This IC provides the necessary control signals for driving power MOSFETs in a motor control system, enabling precise and efficient motor operation. It is suitable for applications such as fan motors, pump motors, and other small motor control systems.
Applications
- Fan motors
- Pump motors
- Small appliance motors
- Automotive auxiliary motors
- Industrial motor control systems
- Robotics
Features
- PWM signal generation for motor control
- Built-in oscillator
- Overcurrent protection
- Undervoltage lockout (UVLO)
- Soft-start function
- Dead time control
- Drive Output Voltage: Up to 600V
- Operating temperature range: -40°C to +125°C
- Package: DIP-8
Benefits
- Provides precise control of motor speed and torque.
- Built-in protection features enhance system reliability.
- Soft-start function reduces inrush current during startup.
- Dead time control prevents shoot-through in power MOSFETs.
- Simplified motor control system design.
Additional Details
The TA2092NG(HZ) is a compact and versatile PWM signal control IC for motor drive applications. Its integrated features and protection circuits simplify the design and implementation of motor control systems. The DIP-8 package allows for easy integration into various circuits. The overcurrent protection safeguards the system from potential damage caused by excessive current draw.