EN
  • EN
  • DE

TA48018F

Part No TA48018F
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 1.8 V, 2 V, 2.5 V, 3 V, 3.3 V, 5 V Three-Terminal Low Dropout Voltage Regulator with Output Current of 1 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196011-TA48018F
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TA48018F CAD Model

Description

The TA48018F is a three-terminal positive voltage regulator produced by Toshiba Semiconductor and Storage. It is designed to provide a fixed 1.8V output, making it an ideal choice for numerous electronic applications that demand a stable voltage source. Its ease of use and compact size make it suitable for various consumer and industrial electronic devices.

Applications

  • Microcontroller Power Supply: Offers a stable 1.8V power supply for microcontrollers and digital circuits.
  • Logic Circuits: Powers logic gates and integrated circuits requiring a 1.8V supply rail.
  • Portable Electronics: Used in devices such as smartphones, tablets, and other battery-powered equipment.
  • Memory Devices: Provides stable voltage for memory ICs, ensuring reliable data storage and retrieval.
  • Sensor Power Supply: Supplies stable power to sensors, improving the accuracy and reliability of measurements.

Features

  • Fixed 1.8V Output: Delivers a consistent and precise 1.8V output voltage.
  • Three-Terminal Design: Simplifies circuit design with an easy-to-use three-terminal configuration.
  • Internal Short-Circuit Protection: Protects the regulator from damage caused by output short circuits.
  • Thermal Overload Protection: Shuts down the regulator when the internal temperature exceeds safe limits.
  • Compact Package: Small surface-mount package saves space and simplifies PCB layout.

Benefits

  • Stable Power Supply: Ensures a consistent and reliable 1.8V power source for connected components.
  • Simplified Design: Requires minimal external components for operation.
  • Overload Protection: Prevents damage to the regulator and the circuit it powers during fault conditions.
  • Space-Saving Design: Ideal for use in compact and portable electronic devices.
  • Enhanced Reliability: Improves the overall reliability and performance of electronic systems.

Additional Details

The TA48018F is typically available in a small surface-mount package. Its design requires minimal external components for stable operation, often only input and output capacitors. This regulator is designed to withstand a variety of input voltages while maintaining a stable 1.8V output. For optimal performance and longevity, consult the datasheet for detailed electrical characteristics, thermal management guidelines, and recommended operating conditions.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2000 $62.0000
23+ $5.0878 $117.0194
36+ $4.9284 $177.4224
49+ $4.7690 $233.6810
63+ $4.6108 $290.4804
84+ $4.1337 $347.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess