EN
  • EN
  • DE

TA58L05S(FJTN,AQ)

Part No TA58L05S(FJTN,AQ)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 5V 0.25A 3HSIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Toshiba Semiconductor and Storage
Packaging Bulk
Number of Regulators 1
Output Current 250mA
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Case / Package 3-HSIP
Win Source Part Number 1105221-TA58L05S(FJTN,AQ)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA58L05S(FJTN,AQ) CAD Model

Description

The TA58L05S(FJTN,AQ) is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and fixed 5V output voltage, suitable for various electronic applications. It offers overcurrent and overtemperature protection, enhancing reliability and preventing damage. It's a commonly used regulator for simple voltage regulation needs.

Applications

  • Microcontroller Power Supply: Provides a stable 5V power supply for microcontrollers in embedded systems.
  • Sensor Power: Used to power sensors and transducers in various electronic devices and measurement systems.
  • Logic Circuits: Supplies a regulated 5V voltage to logic gates, operational amplifiers, and other analog and digital circuits.
  • Battery Chargers: Used in battery charging circuits to provide a stable charging voltage for rechargeable batteries.
  • General Purpose Power Supply: Provides a regulated 5V output for various electronic circuits and devices.

Features

  • Fixed 5V Output: Provides a stable and regulated 5V output voltage.
  • Overcurrent Protection: Protects the regulator and the load from overcurrent conditions.
  • Overtemperature Protection: Shuts down the regulator when the junction temperature exceeds a safe limit.
  • Compact Package: Available in a small surface-mount package for easy integration into compact electronic devices.
  • Stable Output: Output voltage remains stable under varying load conditions.

Benefits

  • Stable Power Supply: Provides a reliable and stable 5V power supply for electronic circuits.
  • Enhanced Protection: Overcurrent and overtemperature protection prevent damage to the regulator and the load.
  • Simplified Circuit Design: Simplifies circuit design by providing a fixed voltage output.
  • Compact Design: Small package size allows for easy integration into space-constrained applications.
  • Improved System Reliability: Enhances the overall reliability of the electronic system.

Additional Details

The TA58L05S(FJTN,AQ) has a typical output voltage of 5V with a maximum output current of around 500mA. It operates with an input voltage range typically from 7V to 26V. The dropout voltage is around 2V at the rated current. It has an operating temperature range of -40°C to +85°C. The package type is HSOP-8.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess