The TA7279AP is a monolithic integrated circuit designed for use as an audio power amplifier. Manufactured by Toshiba Semiconductor and Storage, it is suitable for a range of audio applications requiring moderate power output.
Applications:
- Audio Amplifiers in consumer electronics
- Car Audio Systems
- Portable Audio Devices
- General purpose audio amplification
Features:
- High Output Power: Provides sufficient power for driving small to medium-sized speakers.
- Built-in Thermal Shutdown: Protects the IC from overheating, enhancing reliability.
- Mute Function: Allows for silent operation when needed.
- Low Distortion: Delivers clean and clear audio amplification.
- Wide Operating Voltage Range: Offers flexibility in power supply options.
Benefits:
- Improved Audio Quality: Enhances the listening experience with low distortion and clear amplification.
- Enhanced System Reliability: Thermal shutdown feature protects against damage from overheating.
- Space Saving: Integrated design reduces the number of external components needed.
- Simplified Design: Easy to implement in various audio amplifier circuits.
- Cost-Effective: Provides a balance of performance and affordability.
Additional Details:
The TA7279AP typically operates with a single power supply voltage. Specific electrical characteristics such as output power, distortion levels, and thermal resistance can be found in the official Toshiba datasheet. The device is available in a specific package type (e.g., ZIP) which is crucial for proper mounting and thermal management. Proper heat sinking may be required, depending on the output power level and ambient temperature. Consult the datasheet for recommended heat sink specifications.
When integrating the TA7279AP into a circuit, it's essential to follow the recommended application circuit provided in the datasheet. This will ensure optimal performance and prevent potential damage to the IC. Consider factors such as power supply decoupling, input impedance matching, and output load impedance to achieve the desired audio quality and stability. Furthermore, avoid exceeding the absolute maximum ratings specified in the datasheet to guarantee long-term reliability.