EN
  • EN
  • DE

TA7291F(5EL)

Part No TA7291F(5EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Win Source Part Number 196090-TA7291F(5EL)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7291F(5EL) CAD Model

Description

The TA7291F(5EL) is a bridge driver IC produced by Toshiba Semiconductor and Storage. It is designed to drive DC motors with relatively high current and voltage, making it suitable for various applications ranging from consumer electronics to industrial control systems. The device incorporates built-in protection features, ensuring stable and reliable operation under different load conditions.

Applications

  • DC Motor Control: Specifically designed for driving DC motors in applications like robotics, toys, and small appliances.
  • Printer Head Control: Used in printer mechanisms to control the movement of print heads.
  • Automotive Applications: Found in automotive systems such as window lifters and electric mirrors.
  • Actuator Control: Employed in various actuator control systems requiring precise and reliable motor operation.

Features

  • Built-in Protection Circuits: Includes overcurrent, overvoltage, and thermal shutdown protection to prevent damage to the IC and the motor.
  • High Output Current Capability: Capable of delivering high current to drive a variety of DC motors.
  • Wide Operating Voltage Range: Supports a broad range of supply voltages, offering flexibility in different application environments.
  • Low Standby Current: Minimizes power consumption in standby mode, making it suitable for battery-powered applications.
  • H-Bridge Configuration: Allows for bidirectional control of the DC motor, enabling forward and reverse rotation.

Benefits

  • Enhanced Reliability: Built-in protection features ensure reliable operation and prevent damage due to electrical faults.
  • Simplified Design: Reduces the complexity of the circuit design with integrated functionalities.
  • Energy Efficiency: Low standby current helps to minimize power consumption, extending battery life in portable devices.
  • Versatile Motor Control: H-bridge configuration enables precise control over the motor's speed and direction.

Additional Details

The TA7291F(5EL) typically comes in a surface-mount package, which facilitates compact and efficient board layout. It is essential to consult the manufacturer's datasheet for detailed specifications, application notes, and thermal management guidelines to ensure optimal performance. Proper heat sinking may be required depending on the operating conditions and load requirements.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Toshiba Semiconductor and Storage
Lowest to $1.6232
Unitrode
DUAL MARKED (5962-9474601MEA) / Motor Driver
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Sanken
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0672 $58.6960
135+ $0.8755 $118.1925
205+ $0.8489 $174.0245
285+ $0.8212 $234.0420
365+ $0.7935 $289.6275
490+ $0.7115 $348.6350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess