EN
  • EN
  • DE

TA7299P

Part No TA7299P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353725-TA7299P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA7299P CAD Model

Description

The TA7299P is a power amplifier integrated circuit designed by Toshiba Semiconductor. It's typically used in car audio systems and other audio amplification applications. It provides a robust and reliable solution for delivering audio power to speakers with minimal external components.

Applications

  • Car Audio Systems: Used as an audio amplifier in car radios and sound systems.
  • Audio Amplifiers: Suitable for general-purpose audio amplification in various electronic devices.
  • Consumer Electronics: Employed in audio output stages of TVs, stereos, and other consumer audio products.

Features

  • High Output Power: Capable of delivering significant power to drive speakers effectively.
  • Low Distortion: Provides low total harmonic distortion (THD) for high-fidelity audio reproduction.
  • Built-in Protection Circuits: Includes overvoltage, overcurrent, and thermal shutdown protection.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages, offering design flexibility.
  • Mute Function: Incorporates a mute function for silent operation during power-up or signal interruptions.

Benefits

  • Reliable Performance: Offers stable and reliable performance in demanding audio applications.
  • Simplified Circuit Design: Reduces the complexity of circuit design with its integrated features.
  • Enhanced Audio Quality: Delivers clear and high-quality audio output with low distortion.
  • Protection Against Damage: Protects the IC and connected speakers from potential damage due to electrical faults.

Additional Details

The TA7299P is typically available in a through-hole package, facilitating easy mounting and soldering. A heat sink is often required to dissipate heat and ensure stable operation, especially at high power levels. It is essential to consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess