EN
  • EN
  • DE

TA75458F(5,EL)

Part No TA75458F(5,EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353810-TA75458F(5,EL)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA75458F(5,EL) CAD Model

Description

The TA75458F(5,EL) is a dual operational amplifier manufactured by Toshiba Semiconductor and Storage. It is designed for a wide range of applications, providing two independent amplifier channels within a single package. This device features low input offset voltage, low input bias current, and high gain, making it suitable for precision amplification, filtering, and signal conditioning in various electronic systems.

Applications:

  • Audio Amplifiers: Used in stereo preamplifiers, mixers, and audio processing circuits to amplify and condition audio signals.
  • Instrumentation Amplifiers: Employed in measurement systems for amplifying low-level signals from sensors and transducers.
  • Active Filters: Integrated into filter circuits to shape frequency responses and eliminate unwanted noise in signal processing applications.
  • Voltage Followers: Utilized as buffer amplifiers to isolate circuits and prevent signal loading, ensuring accurate signal transfer.
  • Signal Conditioning: Applied in circuits to modify and prepare signals for further processing, such as analog-to-digital conversion.

Features:

  • Dual Operational Amplifiers: Provides two independent amplifier channels in a single package, saving space and cost.
  • Low Input Offset Voltage: Ensures accurate signal amplification by minimizing DC offset errors.
  • Low Input Bias Current: Reduces errors due to input current leakage, leading to more precise amplification.
  • High Gain: Offers significant amplification of input signals for enhanced sensitivity and signal resolution.
  • Short-Circuit Protection: Protects the amplifier from damage in case of accidental output short circuits.

Benefits:

  • Space Saving: Dual amplifiers in a single package reduce board space requirements and simplify circuit layout.
  • Precise Signal Amplification: The low offset voltage and bias current enable accurate and reliable amplification of a wide range of input signals.
  • Versatile Application: Suitable for various applications due to its robust performance characteristics and flexible design.
  • Enhanced System Reliability: Short-circuit protection enhances overall system reliability by preventing amplifier damage.
  • Cost Effective: Integrating two amplifiers in one package reduces component count and cost.

Additional Details:

The TA75458F(5,EL) comes in a flat package, designated by the F, which is suitable for surface mounting. The (5,EL) likely refers to specific packaging and lead finishing options. For detailed specifications such as bandwidth, slew rate, and operating temperature range, refer to the official datasheet from Toshiba Semiconductor and Storage. Proper decoupling capacitors should be used close to the power supply pins to ensure stable operation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $856.6312
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess