EN
  • EN
  • DE

TA75S393F(TE85R,F)

Part No TA75S393F(TE85R,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog Linear - Comparators
Description IC COMPARATOR SINGLE SSOP5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Comparators
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel(TR)
Type General Purpose
Number of Elements 1
Output Type CMOS, DTL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (±) 2 V ~ 36 V, ±1 V ~ 18 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.05μA @ 5V
Current - Output (Typ) 16mA @ 5V
Current - Quiescent (Max) 800μA
Operating Temperature Range -40°C ~ 85°C
Package SC-74A, SOT-753
Mounting Style SMD/SMT
Manufacturer Device Package SMV
Win Source Part Number 196098-TA75S393F(TE85R,F)
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA75S393F(TE85R,F) CAD Model

Description

The Toshiba Semiconductor and Storage 196098-TA75S393F(TE85R,F) is a general-purpose linear comparator.

  • Maximum Voltage Supply Range: 2V to 36V
  • Voltage Input Offset: 5mV @ 5V
  • Device Package: SMV
  • Output Type: CMOS, DTL, MOS, Open-Collector, and TTL
  • Current Quiescent: 800μA
  • Current Input Bias: 0.05μA @ 5V
  • Packaging: reel (TR)
  • Mounting Style: SMD/SMT
  • Package: SC-74A, SOT-753
  • Voltage Supply: ±1V to ±18V
  • Current Output (typical): 16mA @ 5V
  • Supply and Demand Status: balanced

You May Also Be Interested in

Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Lowest to $7.0051
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
ams
IC COMPARATOR QUAD P/P 14-TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Need more? Email Us
SG Micro Corp
600uV 20pA 1 SOIC-8 Linear Comparators RoHS
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2413 $57.9120
585+ $0.1981 $115.8885
905+ $0.1919 $173.6695
1,245+ $0.1856 $231.0720
1,610+ $0.1795 $288.9950
2,155+ $0.1609 $346.7395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,570 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess