EN
  • EN
  • DE

TA78DL08AF

Part No TA78DL08AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description LOW DROPOUT VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 353996-TA78DL08AF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78DL08AF CAD Model

Description

The TA78DL08AF is a low-dropout (LDO) three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This regulator is designed to provide a stable and regulated 8V output voltage with a low dropout voltage. The low dropout characteristic allows it to maintain regulation even when the input voltage is only slightly higher than the output voltage. This is especially useful in battery-powered applications or systems with fluctuating input voltages.

Applications:

  • Battery-powered portable equipment: Maximizes battery life in devices like portable audio players, wireless communication devices, and handheld instruments.
  • Microcontroller and microprocessor power supplies: Provides a stable 8V supply for various digital circuits in embedded systems.
  • Post-regulation for switching power supplies: Reduces ripple and noise in switching power supply outputs, offering a cleaner voltage supply for sensitive analog and digital components.
  • Automotive electronics: Powers various electronic systems in vehicles, such as sensors and control units.
  • Industrial automation and control: Provides regulated power to sensors, actuators, and controllers in industrial environments.

Features:

  • Fixed 8V output voltage: Delivers a precise and consistent 8V regulated output.
  • Low dropout voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Internal short-circuit current limiting: Protects the regulator and connected circuitry from damage due to short circuits.
  • Thermal overload protection: Shuts down the regulator when the junction temperature exceeds safe limits, preventing thermal damage.
  • Low quiescent current: Minimizes power consumption during standby or light load conditions.
  • Output transistor safe-area compensation: Ensures stable operation under varying load conditions.

Benefits:

  • Extended battery life: Low dropout voltage and low quiescent current contribute to longer operating times in battery-powered devices.
  • Stable and reliable power: Provides consistent and stable 8V power for sensitive electronic circuits.
  • Enhanced system protection: Integrated protection features safeguard against electrical and thermal damage.
  • Simplified design: Easy integration into various circuits with minimal external components required.
  • Increased efficiency: Low quiescent current reduces wasted power.

Additional Details:

The TA78DL08AF is commonly available in surface-mount packages, such as a SOT-89. Proper thermal management is crucial, especially under high input voltages and load currents. Consult the datasheet for specific operating conditions, thermal considerations, and application circuit recommendations, including the recommended capacitor values for input and output to ensure stability. The maximum input voltage is typically around 25V, and the maximum output current is around 500mA, but it's essential to verify these values using the official datasheet. The 'AF' suffix likely indicates a specific package or feature variation which should be detailed in the datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess