EN
  • EN
  • DE

TA78L08F(F)

Part No TA78L08F(F)
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 8V 0.15A 4-Pin(3+Tab) PW-Mini
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT
Output Voltage 8 V
RoHS Compliant
Win Source Part Number 1097926-TA78L08F(F)
Categories PMIC - Voltage Regulators - Linear
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA78L08F(F) CAD Model

Description

The TA78L08F(F) is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. This regulator provides a stable 8V output voltage and is designed for use in a wide variety of electronic applications. The (F) suffix usually denotes a specific package type or tolerance range.

Applications

  • Microcontroller Power Supplies: Provides stable 8V power for microcontrollers and digital circuits.
  • Sensor Power Supplies: Regulates the voltage supply for analog sensors and signal conditioning circuits.
  • Small Electronic Devices: Used in handheld devices, portable equipment, and other compact electronics.
  • Battery-Powered Systems: Provides regulated voltage from battery sources.
  • General Purpose Regulation: Used in various electronic circuits requiring a stable 8V power source.

Features

  • Fixed 8V Output: Provides a precise and stable 8V output voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the connected load from damage due to short circuits.
  • Thermal Overload Protection: Shuts down the regulator when it overheats to prevent damage.
  • Small Package Size: Available in a compact package, suitable for space-constrained applications.
  • Low Quiescent Current: Consumes minimal current when not actively supplying a load.

Benefits

  • Stable and Reliable Power: Provides a consistent and reliable 8V supply for sensitive electronic components.
  • Protection Features: Short-circuit and thermal overload protection enhance the durability and safety of the circuit.
  • Simplified Design: Requires minimal external components, making it easy to integrate into electronic circuits.
  • Cost-Effective: A simple and inexpensive solution for voltage regulation.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range.

Additional Details

The TA78L08F(F) typically operates with an input voltage range of 10.5V to 25V. It can provide an output current of up to 100mA. The quiescent current is typically around 1.7mA. It is commonly available in through-hole (TO-92) and surface mount packages (SOP-8). The exact package and specifications should be verified by consulting the official Toshiba datasheet. It's essential to review the datasheet for detailed electrical characteristics, application circuits, and thermal considerations to ensure proper and safe operation.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess