EN
  • EN
  • DE

TA78L18F TE12L,F

Part No TA78L18F TE12L,F
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 196133-TA78L18F TE12L,F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA78L18F TE12L,F CAD Model

Description

The TA78L18F TE12L,F is a positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable 18V output voltage. This regulator is part of the TA78L series, which are three-terminal positive voltage regulators suited for a wide range of applications. The TE12L,F suffix likely refers to a specific packaging or handling specification.

Applications:

  • Power management in consumer electronics: Used in devices such as televisions, audio equipment, and home appliances to regulate voltage for various components.
  • Microcontroller power supplies: Provides a stable voltage source for microcontrollers in embedded systems.
  • Battery chargers: Used in linear battery charger circuits to maintain a constant voltage output.
  • Instrumentation: Provides a regulated voltage in test and measurement equipment.
  • Industrial control systems: Ensures a stable voltage supply for sensitive electronic components in industrial environments.

Features:

  • Fixed Output Voltage: Provides a stable 18V output.
  • Low Dropout Voltage: Ensures the regulator can maintain its output voltage even when the input voltage is close to the output voltage.
  • Overcurrent Protection: Protects the regulator from damage due to excessive current draw.
  • Thermal Shutdown: Shuts down the regulator if its internal temperature exceeds a safe limit.
  • Short Circuit Protection: Prevents damage to the regulator in the event of a short circuit at the output.
  • Compact Package: Typically available in a small package, such as a SOT-89, for space-constrained applications.

Benefits:

  • Stable Voltage Supply: Ensures consistent and reliable operation of connected devices.
  • Protection Features: Prevents damage to the regulator and connected components from overcurrent, overtemperature, and short circuits.
  • Simplified Design: Requires minimal external components, reducing design complexity and cost.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.
  • Improved System Reliability: Enhances the overall reliability of the system by providing a stable and protected voltage source.

Additional Details:

The TA78L18F regulator typically requires only a few external components, such as input and output capacitors, to ensure stable operation. The input capacitor helps to filter out any noise on the input voltage line, while the output capacitor helps to stabilize the output voltage and improve transient response. This regulator is designed to be easy to use and integrate into a wide variety of electronic circuits.

Key specifications typically include an input voltage range, output current capability (e.g., 100mA), and operating temperature range. Consult the datasheet for the specific device for precise electrical characteristics and application guidelines. Its robust protection features make it suitable for demanding applications where reliability is critical.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess