EN
  • EN
  • DE

TA8205AH

Part No TA8205AH
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 18W BTL x 2CH AUDIO POWER AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354234-TA8205AH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8205AH CAD Model

Description

The Toshiba TA8205AH is a BTL dual audio power amplifier IC primarily designed for car audio systems. This IC is known for delivering high power output with minimal external components, making it a cost-effective and space-saving solution for automotive audio amplification.

Applications:

  • Car audio amplifiers
  • Automotive sound systems
  • Vehicle entertainment systems

Features:

  • High power output: Capable of delivering substantial power to drive car speakers effectively.
  • BTL (Balanced Transformerless) configuration: Enables high power output with a relatively low supply voltage.
  • Built-in standby function: Minimizes power consumption when the amplifier is not actively in use.
  • Built-in mute function: Suppresses unwanted noise during startup or when changing audio sources.
  • Overvoltage protection: Protects the IC from damage due to excessive voltage levels.
  • Thermal shutdown protection: Automatically shuts down the amplifier to prevent overheating and potential damage.
  • Short-circuit protection: Safeguards the amplifier against damage caused by short circuits in the speaker wiring.

Benefits:

  • Improved audio quality in car audio systems: Provides a clearer and more powerful audio experience.
  • Enhanced reliability: The built-in protection features contribute to a more robust and reliable amplifier.
  • Reduced power consumption: The standby function helps conserve battery power in automotive applications.
  • Simplified system design: Requires fewer external components, simplifying the overall design process and reducing costs.
  • Protection against potential damage: The overvoltage, thermal shutdown, and short-circuit protection mechanisms enhance the amplifier's durability.

Additional Details:

The TA8205AH typically operates with a supply voltage range of approximately 8V to 18V. The output power rating varies depending on the specific operating conditions and load impedance. It is essential to refer to the official Toshiba datasheet for accurate performance specifications. The package is designed for efficient heat dissipation, and a heatsink might be necessary depending on the output power level and ambient temperature. Minimal external components are needed for basic operation, but additional components may be required for specific functions, such as gain adjustment or input filtering.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $5.7999
IXYS
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
IXYS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess