EN
  • EN
  • DE

TA8269H

Part No TA8269H
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 354268-TA8269H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8269H CAD Model

Description

The TA8269H is a BTL Dual Audio Power Amplifier designed by Toshiba Semiconductor and Storage, primarily targeted for car audio and similar applications where high-quality audio amplification is required. It offers robust performance and includes protection features to ensure reliability in automotive environments.

Applications:

  • Car Audio Systems: Used in car stereos and amplifiers to power speakers.
  • Automotive Audio Amplification: Provides the necessary power amplification for in-vehicle entertainment systems.

Features:

  • BTL (Balanced Transformerless) Configuration: Provides higher power output and efficiency compared to traditional amplifier designs.
  • High Output Power: Capable of delivering significant power to drive speakers effectively.
  • Built-in Protection Circuits: Includes overvoltage, short-circuit, and thermal protection to prevent damage to the amplifier and connected speakers.
  • Low Distortion: Ensures accurate and clear audio reproduction with minimal harmonic distortion.
  • Mute Function: Allows for muting the audio output to eliminate unwanted noise.
  • Standby Function: Reduces power consumption when the amplifier is not actively being used.

Benefits:

  • Enhanced Audio Quality: Delivers clear and powerful sound for an improved listening experience.
  • Reliable Performance: Integrated protection circuits safeguard the amplifier from common electrical issues, ensuring long-term reliability.
  • Simplified System Design: Reduces the number of external components required, simplifying the overall system design.
  • Compact Solution: The compact package size allows for easy integration into space-constrained automotive environments.
  • Reduced Power Consumption: Standby mode helps to conserve power, which is crucial in automotive applications.

Additional Details:

The TA8269H is designed to operate from a standard 12V automotive power supply. It's typically used to drive 4-ohm speakers. For detailed specifications on power output, distortion, and other parameters, refer to the official Toshiba datasheet. The amplifier's thermal characteristics are optimized for automotive applications, but proper heat sinking may still be necessary depending on the output power levels. The device comes in a multi-lead package designed for surface mounting on PCBs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Need more? Email Us
Pulse
Need more? Email Us
Mini-Circuits
Need more? Email Us
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.7999

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4410 $62.1740
32+ $3.6439 $116.6048
50+ $3.5301 $176.5050
68+ $3.4162 $232.3016
88+ $3.3024 $290.6112
118+ $2.9607 $349.3626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess