EN
  • EN
  • DE

TA8435HQ

Part No TA8435HQ
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description PWM CHOPPER TYPE BIPOLAR STEPPING MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263952-TA8435HQ
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA8435HQ CAD Model

Description

The TA8435HQ is a bridge driver IC designed for controlling DC motors in various applications. Manufactured by Toshiba Semiconductor and Storage, it provides the necessary drive capability and protection features for reliable motor operation.

Applications

  • Automotive applications: Used in window lifters, electric mirrors, and seat adjusters.
  • Industrial automation: Controls small DC motors in robotics and automated machinery.
  • Consumer electronics: Drives motors in printers, scanners, and other peripherals.
  • Office automation equipment: Used in paper handling mechanisms in copiers and fax machines.
  • Toy industry: powers small DC motors in radio-controlled vehicles and robotic toys.

Features

  • Built-in H-bridge: Allows for bidirectional motor control (forward and reverse).
  • Overcurrent protection: Protects the IC and the motor from damage due to excessive current draw.
  • Overtemperature protection: Shuts down the IC to prevent damage in case of overheating.
  • Low saturation voltage: Minimizes power dissipation, improving efficiency.
  • Brake function: Allows for rapid motor deceleration.
  • Built-in flywheel diodes: Provides protection against inductive kickback from the motor.

Benefits

  • Simplified motor control: Integrated H-bridge reduces the need for external components.
  • Enhanced system reliability: Overcurrent and overtemperature protection prevent damage from faults.
  • Improved energy efficiency: Low saturation voltage minimizes power loss.
  • Precise motor control: Brake function allows for accurate positioning.
  • Reduced component count: Internal flywheel diodes eliminate the need for external diodes.

Additional Details

The TA8435HQ typically comes in a multi-lead package for efficient heat dissipation. The exact voltage and current ratings will depend on the specific variant of the TA8435HQ. It's crucial to consult the datasheet for the specific part number to determine the exact performance characteristics. Proper heat sinking may be required depending on the operating conditions. External components, such as capacitors and resistors, may be needed to optimize performance and ensure stability. Consider the motor's specifications (voltage, current, and torque) when selecting the appropriate driver IC.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1818 $76.3636
4+ $31.3287 $125.3148
5+ $30.3497 $151.7485
7+ $29.3707 $205.5949
9+ $28.3916 $255.5244
12+ $25.4546 $305.4552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,986 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess