EN
  • EN
  • DE

TB1274AF(J.FP)

Part No TB1274AF(J.FP)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839539-TB1274AF(J.FP)
Ultra Librarian 3D Model Ultra Librarian TB1274AF(J.FP) CAD Model

Description

The TB1274AF(J.FP) is a single-chip IC from Toshiba Semiconductor and Storage designed for video and chroma signal processing in television receivers and video equipment. It integrates various functions to simplify circuit design and reduce the number of external components needed for video signal processing.

Applications

  • Television Receivers: Used in analog television sets for processing video and chroma signals.
  • Video Cassette Recorders (VCRs): Integrated into VCRs for processing video signals during recording and playback.
  • DVD Players: Employed in DVD players for handling video output signals.
  • Set-Top Boxes (STBs): Used in STBs to process and output video signals to the display.
  • Security Cameras: Utilized in security camera systems for video signal processing.

Features

  • Chroma Signal Processing: Handles color signal demodulation, decoding, and processing.
  • Luminance Signal Processing: Processes the brightness (luminance) component of the video signal.
  • Automatic Gain Control (AGC): Provides automatic adjustment of the video signal level for optimal performance.
  • Sync Separator: Extracts synchronization signals from the composite video signal.
  • Deflection Circuitry: Some versions may include horizontal and vertical deflection processing.
  • On-Screen Display (OSD) Interface: Facilitates the integration of on-screen display functionality.
  • Low Power Consumption: Designed to minimize power consumption for energy efficiency.
  • I2C Bus Interface: Allows for digital control and adjustment of internal parameters via an I2C interface.

Benefits

  • Simplified Circuit Design: Integration of multiple functions reduces the need for external components, simplifying PCB layout and design.
  • Improved Picture Quality: Advanced signal processing techniques enhance color reproduction, sharpness, and overall picture clarity.
  • Reduced Manufacturing Costs: Fewer external components and a simplified design lead to lower manufacturing costs.
  • Enhanced System Reliability: Integration of functions into a single chip improves system reliability compared to discrete component designs.
  • Flexibility: I2C control allows for fine-tuning of picture parameters to match different display characteristics.
  • Compact Size: The integrated design enables smaller and more compact product designs.

Additional Details

The TB1274AF(J.FP) operates on a single power supply voltage, typically around 5V. It is available in a multi-pin package suitable for surface mount technology (SMT) assembly. The IC incorporates various filters and compensation circuits to minimize noise and distortion in the video signal. Specific technical specifications include input and output voltage levels, gain characteristics, and signal-to-noise ratio (SNR) performance. The device is designed to be compatible with various video standards, including NTSC, PAL, and SECAM, depending on the specific configuration and external components used.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess