EN
  • EN
  • DE

TB2127BFNG

Part No TB2127BFNG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 355334-TB2127BFNG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB2127BFNG CAD Model

Description

The TB2127BFNG is a high-efficiency, filterless Class-D audio amplifier from Toshiba Semiconductor and Storage, designed for portable audio devices and other applications where low power consumption and high audio quality are crucial. This amplifier integrates advanced features to deliver clear, crisp audio while minimizing the need for external components.

Applications:

  • Portable Media Players (PMPs)
  • Smartphones
  • Tablets
  • Portable Gaming Devices
  • Bluetooth Speakers

Features:

  • Filterless Class-D Modulation: Simplifies design and reduces BOM cost by eliminating the need for output filters.
  • High Efficiency: Maximizes battery life with efficient Class-D operation.
  • Low Total Harmonic Distortion Plus Noise (THD+N): Ensures high-fidelity audio reproduction.
  • Integrated Protection Circuits: Includes over-current, over-temperature, and under-voltage lockout protection for increased reliability.
  • Adjustable Gain Settings: Provides flexibility in audio level control to match various input sources and speaker sensitivities.
  • Shutdown Mode: Reduces power consumption in idle states.
  • Small Package Footprint: Allows for integration into compact devices.

Benefits:

  • Cost-Effective Solution: Filterless design reduces external component count and overall system cost.
  • Prolonged Battery Life: High efficiency operation minimizes power consumption, extending battery runtime.
  • Superior Audio Performance: Low THD+N delivers clear and accurate sound reproduction.
  • Robust and Reliable: Integrated protection features ensure stable operation and prevent damage.
  • Design Flexibility: Adjustable gain settings allow for customization to different audio sources and speaker types.
  • Space-Saving Design: Compact package enables integration into small form-factor devices.

Additional Details:

The TB2127BFNG typically operates with a low supply voltage, making it ideal for battery-powered devices. Its filterless architecture reduces EMI (Electromagnetic Interference) and simplifies PCB layout. The amplifier’s gain can be configured via external resistors, providing flexibility in matching input signal levels to the desired output volume. Furthermore, the device includes a shutdown mode that significantly reduces power consumption when the amplifier is not actively in use, contributing to extended battery life. Detailed specifications, including output power capabilities and operating voltage ranges, can be found in the product datasheet.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
Mini-Circuits
Need more? Email Us
IXYS
Need more? Email Us
Pulse
Lowest to $1.6817
IXYS
Need more? Email Us
NVIDIA
Lowest to $6.5292
IXYS
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess