EN
  • EN
  • DE

LM6181IMX-8/NOPB

Part No LM6181IMX-8/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 100MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 2000 V/μs
-3db Bandwidth 100MHz
Current - Input Bias 5μA
Voltage - Input Offset 3.5mV
Operating Supply Current 7.5mA
Channel Output Current 130mA
Supply Voltage - Operating 7 V to 32 V, ±3.5 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 019418-LM6181IMX-8/NOPB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM6181IMX-8/NOPB CAD Model

Description

The LM6181IMX-8/NOPB is a high-performance operational amplifier from Texas Instruments, a renowned global semiconductor company. This product is designed to meet the demanding requirements of today's sophisticated electronic systems, offering excellent speed, precision, and power efficiency.

  • Product Type: Current feedback operational amplifier
  • Speed: 100 MHz
  • Low Total Harmonic Distortion (THD): Ensures accurate reproduction of signals
  • Operating Voltage: 5V to 24V (single supply)
  • Differential Input and Output: Reduces common-mode noise and improves signal integrity
  • Slew Rate: 3000 V/µs
  • Low Quiescent Current: 6.5 mA (reduces power consumption)
  • High Output Current: 100 mA (drives heavy loads easily)
  • Package: 8-pin SOIC (Small Outline Integrated Circuit)
  • Environmentally Friendly: Lead-free and RoHS compliant

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC BUFFER 1 CIRCUIT 6LFCSP
Lowest to $2.5282
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess