EN
  • EN
  • DE

TC7W32FK(TE85L)

Part No TC7W32FK(TE85L)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+;04+
Reference case SSOP-8
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 712470-TC7W32FK(TE85L)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7W32FK(TE85L) CAD Model

Description

The TC7W32FK(TE85L) is a dual 2-input OR gate integrated circuit manufactured by Toshiba Semiconductor and Storage. This device is part of Toshiba’s TC7W series, which features small, low-voltage, high-speed CMOS logic gates. It is designed for use in a wide variety of digital logic applications where space is a constraint and low power consumption is desirable.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and other mobile devices for logic functions.
  • Consumer Electronics: Employed in televisions, set-top boxes, and audio equipment.
  • Industrial Control Systems: Integrated into PLCs, HMIs, and other industrial automation devices.
  • Automotive Electronics: Used in automotive control units and infotainment systems.
  • Computing and Networking: Integrated into computers, routers, and switches for logic functions.

Features:

  • Dual 2-Input OR Gate: Provides two independent 2-input OR gate functions in a single package.
  • Low Voltage Operation: Operates at a supply voltage range of 1.65V to 5.5V.
  • High-Speed Operation: Offers fast propagation delays for high-speed digital logic.
  • Low Power Consumption: Designed for low power dissipation, making it suitable for battery-powered devices.
  • Small Package: Available in a compact package (typically a US8 package) for space-constrained applications.

Benefits:

  • Versatile Logic Function: OR gate function is a fundamental logic building block for various digital circuits.
  • Wide Operating Voltage Range: Compatible with a broad range of digital systems.
  • Fast Switching Speed: Enables high-speed digital logic operations.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Compact Design: Small package size allows for dense circuit layouts.

Additional Details:

The TC7W32FK(TE85L) has a typical propagation delay time of 3.5 ns at a 5V supply voltage. The device’s output drive capability is sufficient for driving multiple logic inputs. It is available in a US8 (Ultra Small 8-pin) package, which minimizes board space requirements. The operating temperature range is typically -40°C to +85°C. The input and output pins are protected against electrostatic discharge (ESD). The component is RoHS compliant, meeting environmental standards. The combination of low voltage operation, high speed, and small package size makes the TC7W32FK(TE85L) an excellent choice for modern digital logic applications. It is commonly used for implementing combinatorial logic, signal routing, and other logic functions in embedded systems and electronic devices.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Lowest to $0.1126
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1769 $58.3770
795+ $0.1453 $115.5135
1,235+ $0.1407 $173.7645
1,700+ $0.1362 $231.5400
2,195+ $0.1317 $289.0815
2,940+ $0.1180 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,001 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess